OK International Tip Cartridge, Soldering, Blade, 22.1Mm; Tip / Nozzle Width Metcal SMTC-062

Description
TIP CARTRIDGE, SOLDERING, BLADE, 22.1MM; Tip / Nozzle Width:22.1mm; Tip / Nozzle Style:Blade; For Use With:MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDERING, BLADE, 22.1MM; Tip / Nozzle Width:22.1mm; Tip / Nozzle Style:Blade; For Use With:MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Soldering, Blade, 22.1Mm; Tip / Nozzle Width Metcal - 91F5882 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Blade, 22.1Mm; Tip / Nozzle Width Metcal
91F5882
Tip Cartridge, Soldering, Blade, 22.1Mm; Tip / Nozzle Width Metcal 91F5882
TIP CARTRIDGE, SOLDERING, BLADE, 22.1MM; Tip / Nozzle Width:22.1mm; Tip / Nozzle Style:Blade; For Use With:MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, BLADE, 22.1MM; Tip / Nozzle Width:22.1mm; Tip / Nozzle Style:Blade; For Use With:MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Rework Cartridge SMTC-062 - Blade Tip - 0.36 in Tip Length - 0.86 in Tip Width - 0.02 in Thick - SMTC-062 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-062 - Blade Tip - 0.36 in Tip Length - 0.86 in Tip Width - 0.02 in Thick
SMTC-062
Metcal Smartheat Rework Cartridge SMTC-062 - Blade Tip - 0.36 in Tip Length - 0.86 in Tip Width - 0.02 in Thick SMTC-062
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.86 in, length of 0.36 in and thickness of 0.02 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.86 in, length of 0.36 in and thickness of 0.02 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 91F5882 SMTC-062
Product Name Tip Cartridge, Soldering, Blade, 22.1Mm; Tip / Nozzle Width Metcal Metcal Smartheat Rework Cartridge SMTC-062 - Blade Tip - 0.36 in Tip Length - 0.86 in Tip Width - 0.02 in Thick
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 159289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details