OK International Metcal Smartheat Rework Cartridge SMTC-107 - Tunnel Tip - 0.375 x 0.72 in Tip Width SMTC-107

Description
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a tunnel tip. Tip has a width of 0.375 x 0.72 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700
Datasheet
Description
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a tunnel tip. Tip has a width of 0.375 x 0.72 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metcal Smartheat Rework Cartridge SMTC-107 - Tunnel Tip - 0.375 x 0.72 in Tip Width - SMTC-107 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-107 - Tunnel Tip - 0.375 x 0.72 in Tip Width
SMTC-107
Metcal Smartheat Rework Cartridge SMTC-107 - Tunnel Tip - 0.375 x 0.72 in Tip Width SMTC-107
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a tunnel tip. Tip has a width of 0.375 x 0.72 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a tunnel tip. Tip has a width of 0.375 x 0.72 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now
Tip Cartridge, Soldering, Tunnel, 9.53Mm; Tip / Nozzle Width Metcal - 76K2381 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Tunnel, 9.53Mm; Tip / Nozzle Width Metcal
76K2381
Tip Cartridge, Soldering, Tunnel, 9.53Mm; Tip / Nozzle Width Metcal 76K2381
TIP CARTRIDGE, SOLDERING, TUNNEL, 9.53MM; Tip / Nozzle Width:9.53mm; Tip / Nozzle Style:Tunnel; For Use With:SOIC-28, SOL-34 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, TUNNEL, 9.53MM; Tip / Nozzle Width:9.53mm; Tip / Nozzle Style:Tunnel; For Use With:SOIC-28, SOL-34 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number SMTC-107 76K2381
Product Name Metcal Smartheat Rework Cartridge SMTC-107 - Tunnel Tip - 0.375 x 0.72 in Tip Width Tip Cartridge, Soldering, Tunnel, 9.53Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7724756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details