Apex Tool Group, LLC Soldering, Desoldering, Rework Products PTF7

Description
"TIP REPLACEMENT .031"" 700 DEG"
Request a Quote Datasheet
Description
"TIP REPLACEMENT .031"" 700 DEG"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - PTF7-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
PTF7-ND
Soldering, Desoldering, Rework Products PTF7-ND
"TIP REPLACEMENT .031"" 700 DEG"

"TIP REPLACEMENT .031"" 700 DEG"

Buy Now Datasheet
Weller Conical Tip PTF7 - Conical Tip - 0.62 in Tip Length - 0.047 in Tip Width - 0.033 in Thick - 037103-47331 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weller Conical Tip PTF7 - Conical Tip - 0.62 in Tip Length - 0.047 in Tip Width - 0.033 in Thick
037103-47331
Weller Conical Tip PTF7 - Conical Tip - 0.62 in Tip Length - 0.047 in Tip Width - 0.033 in Thick 037103-47331
The Weller conical tip is sold 1 pack per case and is another quality product from Weller. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.047 in, length of 0.62 in and thickness of 0.033 in. This conical tip is designed to work with TC201 - Soldering Iron. Additional, and potentially important, information was collected about this product: Tip Temperature: 700 F

The Weller conical tip is sold 1 pack per case and is another quality product from Weller. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.047 in, length of 0.62 in and thickness of 0.033 in. This conical tip is designed to work with TC201 - Soldering Iron. Additional, and potentially important, information was collected about this product: Tip Temperature: 700 F

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number PTF7-ND 037103-47331
Product Name Soldering, Desoldering, Rework Products Weller Conical Tip PTF7 - Conical Tip - 0.62 in Tip Length - 0.047 in Tip Width - 0.033 in Thick
Equipment Type Tip
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Irons - 1790020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Welding Machine 20 kHz - Standard 3000 Series - Rinco Ultrasonics USA
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
Material Capability Plastics
View Details