CARTRIDGE, CONICAL, BENT, 0.5MM
The Metcal Smartheat conical tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.02 in, length of 0.58 in and thickness of. This conical tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.
SOLDERING TIP, CONICAL/BENT, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical, Bent; For Use With:Metcal MFR-H1-SC Hand-Piece; Product Range:SxP Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| DigiKey | R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 5358-SCP-CNB05-ND | METCAL SCP-CNB05 | 99AC7626 |
| Product Name | Soldering, Desoldering, Rework Products | Metcal Smartheat Conical Tip SCP-CNB05 - Conical Tip - 0.58 in Tip Length - 0.02 in Tip Width | Soldering Tip, Conical/bent, 0.5Mm; Tip / Nozzle Width Metcal |
| Process Capability | Soldering Stations, Irons & Accessories | Soldering Stations, Irons & Accessories |