TIP, CHISEL, 2MM (0.079IN)
Soldering Iron Tip, Chisel, 2 mm RoHS Compliant: Yes
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.08 in, length of 0.43 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.
| DigiKey | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 5358-SCV-CH20-ND | 19X2485 | METCAL SCV-CH20 |
| Product Name | Soldering, Desoldering, Rework Products | Soldering Iron Tip, Chisel, 2 Mm Rohs Compliant Metcal | Metcal Smartheat Soldering Tip SCV-CH20 - Chisel Tip - 0.43 in Tip Length - 0.08 in Tip Width |
| Equipment Type | Tip |