OK International Soldering, Desoldering, Rework Products SFP-BVL10

Description
SFP SOLDERING TIP, BEVEL, 1.0 MM
Request a Quote
Description
SFP SOLDERING TIP, BEVEL, 1.0 MM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Tip Cartridge, Soldering, 60° Bevel, 1mm is designed for use with the MFR-HSR Soldering & Rework Hand-piece. It features a nozzle width of 1mm and a bevel angle of 60°, making it suitable for precise soldering tasks. The cartridge is part of the SFP Series and has a length of 0.56 inches and a thickness of 0.04 inches. It is RoHS compliant, ensuring it meets environmental standards. This cartridge is ideal for applications requiring efficient thermal performance and accessibility in tight spaces.

Datasheet Summary
Powered by GS/AI

The Tip Cartridge, Soldering, 60° Bevel, 1mm is designed for use with the MFR-HSR Soldering & Rework Hand-piece. It features a nozzle width of 1mm and a bevel angle of 60°, making it suitable for precise soldering tasks. The cartridge is part of the SFP Series and has a length of 0.56 inches and a thickness of 0.04 inches. It is RoHS compliant, ensuring it meets environmental standards. This cartridge is ideal for applications requiring efficient thermal performance and accessibility in tight spaces.

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SFP-BVL10-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SFP-BVL10-ND
Soldering, Desoldering, Rework Products 5358-SFP-BVL10-ND
SFP SOLDERING TIP, BEVEL, 1.0 MM

SFP SOLDERING TIP, BEVEL, 1.0 MM

Buy Now Datasheet
Tip Cartridge, Soldering, 60+ Bevel, 1Mm; Tip / Nozzle Width Metcal - 66K6710 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, 60+ Bevel, 1Mm; Tip / Nozzle Width Metcal
66K6710
Tip Cartridge, Soldering, 60+ Bevel, 1Mm; Tip / Nozzle Width Metcal 66K6710
TIP CARTRIDGE, SOLDERING, 60+ BEVEL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:60° Bevel; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:SFP Series; Tip / Nozzle Length:0.56"; Tip / Nozzle Thickness:0.04" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, 60+ BEVEL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:60° Bevel; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:SFP Series; Tip / Nozzle Length:0.56"; Tip / Nozzle Thickness:0.04" RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Cartridge SFP-BVL10 - Bevel Tip - 0.039 in Tip Width - METCAL SFP-BVL10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Cartridge SFP-BVL10 - Bevel Tip - 0.039 in Tip Width
METCAL SFP-BVL10
Metcal Smartheat Cartridge SFP-BVL10 - Bevel Tip - 0.039 in Tip Width METCAL SFP-BVL10
The Metcal Smartheat cartridge is another quality product from Metcal. Offers a bevel tip. Tip has a width of 0.039 in.

The Metcal Smartheat cartridge is another quality product from Metcal. Offers a bevel tip. Tip has a width of 0.039 in.

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SFP-BVL10-ND 66K6710 METCAL SFP-BVL10
Product Name Soldering, Desoldering, Rework Products Tip Cartridge, Soldering, 60+ Bevel, 1Mm; Tip / Nozzle Width Metcal Metcal Smartheat Cartridge SFP-BVL10 - Bevel Tip - 0.039 in Tip Width
Equipment Type Tip
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 512632 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Multi-Variable Adaptive Control -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details