OK International Metcal Smartheat Tweezer Cartridge PTTC-806 - Blade Tip - 12.7 mm Tip Length - 20.5 mm Tip Width - 0.7 mm Thick PTTC-806

Description
The Metcal Smartheat tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 20.5 mm, length of 12.7 mm and thickness of 0.7 mm. This tweezer cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-PTZ - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 800
Datasheet
Description
The Metcal Smartheat tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 20.5 mm, length of 12.7 mm and thickness of 0.7 mm. This tweezer cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-PTZ - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 800
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metcal Smartheat Tweezer Cartridge PTTC-806 - Blade Tip - 12.7 mm Tip Length - 20.5 mm Tip Width - 0.7 mm Thick - METCAL PTTC-806 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Tweezer Cartridge PTTC-806 - Blade Tip - 12.7 mm Tip Length - 20.5 mm Tip Width - 0.7 mm Thick
METCAL PTTC-806
Metcal Smartheat Tweezer Cartridge PTTC-806 - Blade Tip - 12.7 mm Tip Length - 20.5 mm Tip Width - 0.7 mm Thick METCAL PTTC-806
The Metcal Smartheat tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 20.5 mm, length of 12.7 mm and thickness of 0.7 mm. This tweezer cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-PTZ - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 800

The Metcal Smartheat tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 20.5 mm, length of 12.7 mm and thickness of 0.7 mm. This tweezer cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-PTZ - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 800

Buy Now
Tweezer Cartridge, Solder, Blade, 20.5Mm; Tip / Nozzle Width Metcal - 40P1981 - Newark, An Avnet Company
Chicago, IL, United States
Tweezer Cartridge, Solder, Blade, 20.5Mm; Tip / Nozzle Width Metcal
40P1981
Tweezer Cartridge, Solder, Blade, 20.5Mm; Tip / Nozzle Width Metcal 40P1981
TWEEZER CARTRIDGE, SOLDER, BLADE, 20.5MM; Tip / Nozzle Width:20.5mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500SPT Precision Tweezer, Soldering & Rework System, MX-PTZ Precision Tweezer Handpiece; Tip / Nozzle Length:12.7mmRoHS Compliant: Yes

TWEEZER CARTRIDGE, SOLDER, BLADE, 20.5MM; Tip / Nozzle Width:20.5mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500SPT Precision Tweezer, Soldering & Rework System, MX-PTZ Precision Tweezer Handpiece; Tip / Nozzle Length:12.7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number METCAL PTTC-806 40P1981
Product Name Metcal Smartheat Tweezer Cartridge PTTC-806 - Blade Tip - 12.7 mm Tip Length - 20.5 mm Tip Width - 0.7 mm Thick Tweezer Cartridge, Solder, Blade, 20.5Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631084 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
IGBT Type Portable TIG/MMA Welding Machine -  - Yaohua Electric Group
Specs
Process Capability Welding (optional feature)
View Details
10-Gallon Air Compressor / Generator / Welder Combination Unit - GR3100 - Campbell Hausfeld
Specs
Equipment Type Complete System
Process Capability Welding; Stick (SMAW)
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details