OK International Soldering, Desoldering, Rework Products SMTC-161

Description
SMTC REWORK CARTRIDGE, BLADE, 15
Request a Quote Datasheet
Description
SMTC REWORK CARTRIDGE, BLADE, 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SMTC-161-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SMTC-161-ND
Soldering, Desoldering, Rework Products 5358-SMTC-161-ND
SMTC REWORK CARTRIDGE, BLADE, 15

SMTC REWORK CARTRIDGE, BLADE, 15

Buy Now Datasheet
Metcal Smartheat Rework Cartridge SMTC-161 - Blade Tip - 0.36 in Tip Length - 0.62 in Tip Width - 0.02 in Thick - SMTC-161 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-161 - Blade Tip - 0.36 in Tip Length - 0.62 in Tip Width - 0.02 in Thick
SMTC-161
Metcal Smartheat Rework Cartridge SMTC-161 - Blade Tip - 0.36 in Tip Length - 0.62 in Tip Width - 0.02 in Thick SMTC-161
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.62 in, length of 0.36 in and thickness of 0.02 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.62 in, length of 0.36 in and thickness of 0.02 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now
Tip Cartridge, Soldering, Blade, 0.062In; Tip / Nozzle Width Metcal - 76K2396 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Blade, 0.062In; Tip / Nozzle Width Metcal
76K2396
Tip Cartridge, Soldering, Blade, 0.062In; Tip / Nozzle Width Metcal 76K2396
TIP CARTRIDGE, SOLDERING, BLADE, 0.062IN; Tip / Nozzle Width:15.75mm; Tip / Nozzle Style:Blade; For Use With:MX Series Soldering Rework Stations; Product Range:SMTC Series; Tip / Nozzle Length:9.14mm RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, BLADE, 0.062IN; Tip / Nozzle Width:15.75mm; Tip / Nozzle Style:Blade; For Use With:MX Series Soldering Rework Stations; Product Range:SMTC Series; Tip / Nozzle Length:9.14mm RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Blade, 15.75 Mm Rohs Compliant Metcal - 14J8789 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Blade, 15.75 Mm Rohs Compliant Metcal
14J8789
Soldering Iron Tip, Blade, 15.75 Mm Rohs Compliant Metcal 14J8789
Soldering Iron Tip, Blade, 15.75 mm RoHS Compliant: Yes

Soldering Iron Tip, Blade, 15.75 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SMTC-161-ND SMTC-161 76K2396
Product Name Soldering, Desoldering, Rework Products Metcal Smartheat Rework Cartridge SMTC-161 - Blade Tip - 0.36 in Tip Length - 0.62 in Tip Width - 0.02 in Thick Tip Cartridge, Soldering, Blade, 0.062In; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering Irons - 1411993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Generator 20 kHz - AGM20-2000P-230-B2 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details