PTTC SOLDER TWEEZER CARTRIDGE, B
Metcal Tweezer Cartridge Blade 1.27mm
TWEEZER CARTRIDGE, SOLDERING, BLADE, 1MM; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500SPT Precision Tweezer, Soldering & Rework System, MX-PTZ Precision Tweezer Handpiece; Tip / Nozzle Length:16.5mmRoHS Compliant: Yes
Soldering Iron Tip, Blade, 1.27 mm RoHS Compliant: Yes
The Metcal Smartheat tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.05 in, length of 0.65 in and thickness of 0.04 in. This tweezer cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-PTZ - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 5358-PTTC-702-ND | 6750739 | 40P1970 | METCAL PTTC-702 |
| Product Name | Soldering, Desoldering, Rework Products | Soldering Iron Tips | Tweezer Cartridge, Soldering, Blade, 1Mm; Tip / Nozzle Width Metcal | Metcal Smartheat Tweezer Cartridge PTTC-702 - Blade Tip - 0.65 in Tip Length - 0.05 in Tip Width - 0.04 in Thick |
| Process Capability | Soldering Stations, Irons & Accessories | Soldering Stations, Irons & Accessories | Soldering Stations, Irons & Accessories |