The PS-900 packs power and provides exceptional thermal control into a small benchtop footprint.
Features and Benefits:
PS-900 SOLDERING SYSTEM POWER SU
OKi Metcal PS-900 Soldering System produces quality solder connections with exceptional speed and thermal control. Operators are more productive and materials are safe from damaging temperatures. It includes workstand (WS2-NS), tip removal pad (AC-CP2), chisel soldering tip (SFV-CH15A), PS-HC3 Hand-piece, and power supply (PS-PW900).
Metcal PS-900 Soldering Station
The Metcal PS 60 w soldering station is another quality product from Metcal. Provides an output wattage of 60 w. Input voltage needs to be 100 to 240 v ac.
SOLDER STATION; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:60W; Kit Contents:PS-PW900 Power Supply, PS-H3 & PS-HC3 Hand-piece, PS-CA3 Coil Assembly, SxV Solder Tip, Workstand WS2-NS; Product Range:PS Series RoHS Compliant: Yes
| Metcal | DigiKey | Ellsworth Adhesives | RS Components, Ltd. | R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Soldering Irons, Stations, and Accessories | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | PS-900 | 5358-PS-900-ND | PS-900 | 456018 | PS-900 | 96M1588 |
| Product Name | Production Soldering System | Soldering, Desoldering, Rework Products | OKi PS-900 Soldering System | Soldering Stations | Metcal PS Soldering Station PS-900 | Solder Station; Supply Voltage Vac Metcal |
| Equipment Type | Complete System | Complete System | ||||
| Process Capability | Soldering Stations, Irons & Accessories | Soldering Stations, Irons & Accessories | Soldering Stations, Irons & Accessories | Soldering Stations, Irons & Accessories | ||
| AC Input Voltage | 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature) | 208-230/240V_60Hz | 208-230/240V_60Hz | |||
| Features | Settings recall or automation | ESD Safe |