OK International Soldering, Desoldering, Rework Products PTTC-602

Description
PTTC SOLDER TWEEZER CARTRIDGE, B
Request a Quote Datasheet
Description
PTTC SOLDER TWEEZER CARTRIDGE, B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-PTTC-602-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-PTTC-602-ND
Soldering, Desoldering, Rework Products 5358-PTTC-602-ND
PTTC SOLDER TWEEZER CARTRIDGE, B

PTTC SOLDER TWEEZER CARTRIDGE, B

Buy Now Datasheet
Metcal Smartheat Tweezer Cartridge PTTC-602 - Blade Tip - 0.65 in Tip Length - 0.05 in Tip Width - 0.04 in Thick - METCAL PTTC-602 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Tweezer Cartridge PTTC-602 - Blade Tip - 0.65 in Tip Length - 0.05 in Tip Width - 0.04 in Thick
METCAL PTTC-602
Metcal Smartheat Tweezer Cartridge PTTC-602 - Blade Tip - 0.65 in Tip Length - 0.05 in Tip Width - 0.04 in Thick METCAL PTTC-602
The Metcal Smartheat tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.05 in, length of 0.65 in and thickness of 0.04 in. This tweezer cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-PTZ - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.05 in, length of 0.65 in and thickness of 0.04 in. This tweezer cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-PTZ - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now
Tweezer Cartridge, Soldering, Blade, 1Mm; Tip / Nozzle Width Metcal - 40P1962 - Newark, An Avnet Company
Chicago, IL, United States
Tweezer Cartridge, Soldering, Blade, 1Mm; Tip / Nozzle Width Metcal
40P1962
Tweezer Cartridge, Soldering, Blade, 1Mm; Tip / Nozzle Width Metcal 40P1962
TWEEZER CARTRIDGE, SOLDERING, BLADE, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500SPT Precision Tweezer, Soldering & Rework System, MX-PTZ Precision Tweezer Handpiece; Product Range:PTTC-6xx SeriesRoHS Compliant: Yes

TWEEZER CARTRIDGE, SOLDERING, BLADE, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500SPT Precision Tweezer, Soldering & Rework System, MX-PTZ Precision Tweezer Handpiece; Product Range:PTTC-6xx SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-PTTC-602-ND METCAL PTTC-602 40P1962
Product Name Soldering, Desoldering, Rework Products Metcal Smartheat Tweezer Cartridge PTTC-602 - Blade Tip - 0.65 in Tip Length - 0.05 in Tip Width - 0.04 in Thick Tweezer Cartridge, Soldering, Blade, 1Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 467466 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Portable WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details