Metcal Desoldering Tip, Bevel, 15.24Mm; For Use With Metcal SMTC-0170

Description
DESOLDERING TIP, BEVEL, 15.24MM; For Use With:Metcal Rework Stations; Tip / Nozzle Style:60° Bevel; Tip / Nozzle Width:3.05mm; Tip / Nozzle Length:15.24mm; Product Range:SMTC Series RoHS Compliant: Yes
Datasheet
Description
DESOLDERING TIP, BEVEL, 15.24MM; For Use With:Metcal Rework Stations; Tip / Nozzle Style:60° Bevel; Tip / Nozzle Width:3.05mm; Tip / Nozzle Length:15.24mm; Product Range:SMTC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Tip, Bevel, 15.24Mm; For Use With Metcal - 04H6521 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Tip, Bevel, 15.24Mm; For Use With Metcal
04H6521
Desoldering Tip, Bevel, 15.24Mm; For Use With Metcal 04H6521
DESOLDERING TIP, BEVEL, 15.24MM; For Use With:Metcal Rework Stations; Tip / Nozzle Style:60° Bevel; Tip / Nozzle Width:3.05mm; Tip / Nozzle Length:15.24mm; Product Range:SMTC Series RoHS Compliant: Yes

DESOLDERING TIP, BEVEL, 15.24MM; For Use With:Metcal Rework Stations; Tip / Nozzle Style:60° Bevel; Tip / Nozzle Width:3.05mm; Tip / Nozzle Length:15.24mm; Product Range:SMTC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Rework Cartridge SMTC-0170 - Hoof Tip - 0.6 in Tip Length - 0.12 in Tip Width - SMTC-0170 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-0170 - Hoof Tip - 0.6 in Tip Length - 0.12 in Tip Width
SMTC-0170
Metcal Smartheat Rework Cartridge SMTC-0170 - Hoof Tip - 0.6 in Tip Length - 0.12 in Tip Width SMTC-0170
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.12 in, length of 0.6 in and thickness of. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.12 in, length of 0.6 in and thickness of. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 04H6521 SMTC-0170
Product Name Desoldering Tip, Bevel, 15.24Mm; For Use With Metcal Metcal Smartheat Rework Cartridge SMTC-0170 - Hoof Tip - 0.6 in Tip Length - 0.12 in Tip Width
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2755138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details