OK International Soldering, Desoldering, Rework Products SMTC-0167

Description
SMTC REWORK CARTRIDGE, HOOF, 1.5
Request a Quote Datasheet
Description
SMTC REWORK CARTRIDGE, HOOF, 1.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SMTC-0167-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SMTC-0167-ND
Soldering, Desoldering, Rework Products 5358-SMTC-0167-ND
SMTC REWORK CARTRIDGE, HOOF, 1.5

SMTC REWORK CARTRIDGE, HOOF, 1.5

Buy Now Datasheet
Metcal Smartheat Rework Cartridge SMTC-0167 - Hoof Tip - 0.65 in Tip Length - 0.06 in Tip Width - SMTC-0167 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-0167 - Hoof Tip - 0.65 in Tip Length - 0.06 in Tip Width
SMTC-0167
Metcal Smartheat Rework Cartridge SMTC-0167 - Hoof Tip - 0.65 in Tip Length - 0.06 in Tip Width SMTC-0167
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 in, length of 0.65 in and thickness of. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 in, length of 0.65 in and thickness of. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now
Tip Cartridge, Solder, Mini Hoof, 1.52Mm; Tip / Nozzle Width Metcal - 76K2370 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, Mini Hoof, 1.52Mm; Tip / Nozzle Width Metcal
76K2370
Tip Cartridge, Solder, Mini Hoof, 1.52Mm; Tip / Nozzle Width Metcal 76K2370
TIP CARTRIDGE, SOLDER, MINI HOOF, 1.52MM; Tip / Nozzle Width:1.52mm; Tip / Nozzle Style:Mini Hoof; For Use With:MX Series Soldering Rework Stations; Product Range:SMTC Series; Tip / Nozzle Length:16.51mm RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, MINI HOOF, 1.52MM; Tip / Nozzle Width:1.52mm; Tip / Nozzle Style:Mini Hoof; For Use With:MX Series Soldering Rework Stations; Product Range:SMTC Series; Tip / Nozzle Length:16.51mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SMTC-0167-ND SMTC-0167 76K2370
Product Name Soldering, Desoldering, Rework Products Metcal Smartheat Rework Cartridge SMTC-0167 - Hoof Tip - 0.65 in Tip Length - 0.06 in Tip Width Tip Cartridge, Solder, Mini Hoof, 1.52Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1620015 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details