OK International OKi SMTC-117 PLCC-52 Quad Solder Tip 20.32 mm x 20.32 mm SMTC-117

Description
OKi Metcal SMTC-117 Quad Tip is a rework cartridge that is used with the MX Series Soldering & Rework, MX-H1-AV and MX-RM3E Hand-pieces for conduction rework of surface mount components. It is used for removal of four-sided devices such as PLCC and QFP. The 700 Series is standard for most applications. 20.32 mm.
Request a Quote Datasheet
Description
OKi Metcal SMTC-117 Quad Tip is a rework cartridge that is used with the MX Series Soldering & Rework, MX-H1-AV and MX-RM3E Hand-pieces for conduction rework of surface mount components. It is used for removal of four-sided devices such as PLCC and QFP. The 700 Series is standard for most applications. 20.32 mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OKi SMTC-117 PLCC-52 Quad Solder Tip 20.32 mm x 20.32 mm - SMTC-117 - Ellsworth Adhesives
Germantown, WI, USA
OKi SMTC-117 PLCC-52 Quad Solder Tip 20.32 mm x 20.32 mm
SMTC-117
OKi SMTC-117 PLCC-52 Quad Solder Tip 20.32 mm x 20.32 mm SMTC-117
OKi Metcal SMTC-117 Quad Tip is a rework cartridge that is used with the MX Series Soldering & Rework, MX-H1-AV and MX-RM3E Hand-pieces for conduction rework of surface mount components. It is used for removal of four-sided devices such as PLCC and QFP. The 700 Series is standard for most applications. 20.32 mm.

OKi Metcal SMTC-117 Quad Tip is a rework cartridge that is used with the MX Series Soldering & Rework, MX-H1-AV and MX-RM3E Hand-pieces for conduction rework of surface mount components. It is used for removal of four-sided devices such as PLCC and QFP. The 700 Series is standard for most applications. 20.32 mm.

Supplier's Site
Tip Cartridge, Soldering, Quad, 20.32Mm; Tip / Nozzle Width Metcal - 41B5850 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Quad, 20.32Mm; Tip / Nozzle Width Metcal
41B5850
Tip Cartridge, Soldering, Quad, 20.32Mm; Tip / Nozzle Width Metcal 41B5850
TIP CARTRIDGE, SOLDERING, QUAD, 20.32MM; Tip / Nozzle Width:20.32mm; Tip / Nozzle Style:Quad; For Use With:PLCC-52 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, QUAD, 20.32MM; Tip / Nozzle Width:20.32mm; Tip / Nozzle Style:Quad; For Use With:PLCC-52 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Rework Cartridge SMTC-117 - Quad Tip - 0.8 x 0.8 in Tip Width - SMTC-117 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-117 - Quad Tip - 0.8 x 0.8 in Tip Width
SMTC-117
Metcal Smartheat Rework Cartridge SMTC-117 - Quad Tip - 0.8 x 0.8 in Tip Width SMTC-117
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.8 x 0.8 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece.

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.8 x 0.8 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece.

Buy Now

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number SMTC-117 41B5850 SMTC-117
Product Name OKi SMTC-117 PLCC-52 Quad Solder Tip 20.32 mm x 20.32 mm Tip Cartridge, Soldering, Quad, 20.32Mm; Tip / Nozzle Width Metcal Metcal Smartheat Rework Cartridge SMTC-117 - Quad Tip - 0.8 x 0.8 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Irons - 7724740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Rework System - Summit LX - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom convection heaters
View Details
Heavy Duty V-Style Straight Cutting Torch - The Detroiter (21
Specs
Equipment Type Gun / Iron
Process Capability Gas Torch Brazing; Cutting / Gouging Equipment; Welding
Thickness Capability 1/8" to 12"
View Details