OK International Soldering, Desoldering, Rework Products SFP-DRK50

Description
SFP REWORK CARTRIDGE, KNIFE, 5.0
Request a Quote Datasheet
Description
SFP REWORK CARTRIDGE, KNIFE, 5.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SFP-DRK50-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SFP-DRK50-ND
Soldering, Desoldering, Rework Products 5358-SFP-DRK50-ND
SFP REWORK CARTRIDGE, KNIFE, 5.0

SFP REWORK CARTRIDGE, KNIFE, 5.0

Buy Now Datasheet
Metcal Smartheat Knife Tip SFP-DRK50 - Knife Tip - 0.63 in Tip Length - 0.2 in Tip Width - SFP-DRK50 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Knife Tip SFP-DRK50 - Knife Tip - 0.63 in Tip Length - 0.2 in Tip Width
SFP-DRK50
Metcal Smartheat Knife Tip SFP-DRK50 - Knife Tip - 0.63 in Tip Length - 0.2 in Tip Width SFP-DRK50
The Metcal Smartheat knife tip is another quality product from Metcal. Offers a knife tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.2 in, length of 0.63 in and thickness of. This knife tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

The Metcal Smartheat knife tip is another quality product from Metcal. Offers a knife tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.2 in, length of 0.63 in and thickness of. This knife tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

Buy Now
Tip Cartridge, Soldering, Drag Knife 5Mm; Tip / Nozzle Width Metcal - 66K6726 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Drag Knife 5Mm; Tip / Nozzle Width Metcal
66K6726
Tip Cartridge, Soldering, Drag Knife 5Mm; Tip / Nozzle Width Metcal 66K6726
TIP CARTRIDGE, SOLDERING, DRAG KNIFE 5MM; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Drag Knife; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:SFP Series; Tip / Nozzle Length:0.63"; Tip / Nozzle Thickness:0.2" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, DRAG KNIFE 5MM; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Drag Knife; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:SFP Series; Tip / Nozzle Length:0.63"; Tip / Nozzle Thickness:0.2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SFP-DRK50-ND SFP-DRK50 66K6726
Product Name Soldering, Desoldering, Rework Products Metcal Smartheat Knife Tip SFP-DRK50 - Knife Tip - 0.63 in Tip Length - 0.2 in Tip Width Tip Cartridge, Soldering, Drag Knife 5Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 588987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 250 amps
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details