OK International Soldering, Desoldering, Rework Products SFP-CH10

Description
SFP SOLDERING CARTRIDGE, CHISEL,
Request a Quote Datasheet
Description
SFP SOLDERING CARTRIDGE, CHISEL,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SFP-CH10-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SFP-CH10-ND
Soldering, Desoldering, Rework Products 5358-SFP-CH10-ND
SFP SOLDERING CARTRIDGE, CHISEL,

SFP SOLDERING CARTRIDGE, CHISEL,

Buy Now Datasheet
Soldering Iron Tips - 6124348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
6124348
Soldering Iron Tips 6124348
Chisel cartridgeridge 30deg 1mm

Chisel cartridgeridge 30deg 1mm

Supplier's Site
Metcal Smartheat Chisel Tip SFP-CH10 - Chisel Tip - 0.36 in Tip Length - 0.04 in Tip Width - METCAL SFP-CH10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Chisel Tip SFP-CH10 - Chisel Tip - 0.36 in Tip Length - 0.04 in Tip Width
METCAL SFP-CH10
Metcal Smartheat Chisel Tip SFP-CH10 - Chisel Tip - 0.36 in Tip Length - 0.04 in Tip Width METCAL SFP-CH10
The Metcal Smartheat chisel tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.36 in and thickness of. This chisel tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

The Metcal Smartheat chisel tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.36 in and thickness of. This chisel tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

Buy Now
Tip Cartridge, Soldering, 30+ Chisel 1Mm; Tip / Nozzle Width Metcal - 66K6713 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, 30+ Chisel 1Mm; Tip / Nozzle Width Metcal
66K6713
Tip Cartridge, Soldering, 30+ Chisel 1Mm; Tip / Nozzle Width Metcal 66K6713
TIP CARTRIDGE, SOLDERING, 30+ CHISEL 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Chisel; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:-; Tip / Nozzle Length:0.36"; Tip / Nozzle Thickness:0.04" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, 30+ CHISEL 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Chisel; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:-; Tip / Nozzle Length:0.36"; Tip / Nozzle Thickness:0.04" RoHS Compliant: Yes

Supplier's Site
Soldering Iron Tip, Chisel, 1 Mm Rohs Compliant Metcal - 31M0387 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Chisel, 1 Mm Rohs Compliant Metcal
31M0387
Soldering Iron Tip, Chisel, 1 Mm Rohs Compliant Metcal 31M0387
Soldering Iron Tip, Chisel, 1 mm RoHS Compliant: Yes

Soldering Iron Tip, Chisel, 1 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SFP-CH10-ND 6124348 METCAL SFP-CH10 66K6713
Product Name Soldering, Desoldering, Rework Products Soldering Iron Tips Metcal Smartheat Chisel Tip SFP-CH10 - Chisel Tip - 0.36 in Tip Length - 0.04 in Tip Width Tip Cartridge, Soldering, 30+ Chisel 1Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 631930 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Generator 20 kHz - AGM20-3000P-230-B2 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details