Apex Tool Group, LLC Soldering, Desoldering, Rework Products PL111

Description
"TIP REPL .03X.66"" PENCIL TIP"
Request a Quote Datasheet
Description
"TIP REPL .03X.66"" PENCIL TIP"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - PL111-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
PL111-ND
Soldering, Desoldering, Rework Products PL111-ND
"TIP REPL .03X.66"" PENCIL TIP"

"TIP REPL .03X.66"" PENCIL TIP"

Buy Now Datasheet
Weller Conical Tip PL111 - Conical Tip - 0.66 in Tip Length - 0.03 in Tip Width - 0.13 in Thick - 037103-03674 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weller Conical Tip PL111 - Conical Tip - 0.66 in Tip Length - 0.03 in Tip Width - 0.13 in Thick
037103-03674
Weller Conical Tip PL111 - Conical Tip - 0.66 in Tip Length - 0.03 in Tip Width - 0.13 in Thick 037103-03674
The Weller conical tip is sold 1 pack per case and is another quality product from Weller. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.03 in, length of 0.66 in and thickness of 0.13 in. This conical tip is designed to work with DI Series Soldering Iron, Standard Series Soldering Iron.

The Weller conical tip is sold 1 pack per case and is another quality product from Weller. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.03 in, length of 0.66 in and thickness of 0.13 in. This conical tip is designed to work with DI Series Soldering Iron, Standard Series Soldering Iron.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number PL111-ND 037103-03674
Product Name Soldering, Desoldering, Rework Products Weller Conical Tip PL111 - Conical Tip - 0.66 in Tip Length - 0.03 in Tip Width - 0.13 in Thick
Equipment Type Tip
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Irons - 1611963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details
High-Output Solid-State Welder - Weldac 50 - EFD Induction a.s.
Specs
Process Capability Welding
View Details