SOLDERING TIP, CHISEL, EXTRA LAR
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.2 in, length of 0.44 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.
TIP, SOLDERING, CHISEL, 5MM; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Chisel; For Use With:MFR-PST & PS-800E Systems with MFR-CA2 & PS-CA2 Coils; Product Range:SFV Series; Tip / Nozzle Length:11.7mm RoHS Compliant: Yes
| DigiKey | R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 5358-SFV-CH50A-ND | SFV-CH50A | 74M4490 |
| Product Name | Soldering, Desoldering, Rework Products | Metcal Smartheat Soldering Tip SFV-CH50A - Chisel Tip - 0.44 in Tip Length - 0.2 in Tip Width | Tip, Soldering, Chisel, 5Mm; Tip / Nozzle Width Metcal |
| Equipment Type | Tip |