OK International Soldering Iron Tip, 60 Hoof, 1.5 Mm Rohs Compliant Metcal SCP-DRH615

Description
Soldering Iron Tip, 60 Hoof, 1.5 mm RoHS Compliant: Yes
Datasheet
Description
Soldering Iron Tip, 60 Hoof, 1.5 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tip, 60 Hoof, 1.5 Mm Rohs Compliant Metcal - 58T7016 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, 60 Hoof, 1.5 Mm Rohs Compliant Metcal
58T7016
Soldering Iron Tip, 60 Hoof, 1.5 Mm Rohs Compliant Metcal 58T7016
Soldering Iron Tip, 60 Hoof, 1.5 mm RoHS Compliant: Yes

Soldering Iron Tip, 60 Hoof, 1.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Hoof Tip SCP-DRH615 - Hoof Tip - 0.46 in Tip Length - 0.06 in Tip Width - METCAL SCP-DRH615 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Hoof Tip SCP-DRH615 - Hoof Tip - 0.46 in Tip Length - 0.06 in Tip Width
METCAL SCP-DRH615
Metcal Smartheat Hoof Tip SCP-DRH615 - Hoof Tip - 0.46 in Tip Length - 0.06 in Tip Width METCAL SCP-DRH615
The Metcal Smartheat hoof tip is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 in, length of 0.46 in and thickness of. This hoof tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

The Metcal Smartheat hoof tip is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 in, length of 0.46 in and thickness of. This hoof tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 58T7016 METCAL SCP-DRH615
Product Name Soldering Iron Tip, 60 Hoof, 1.5 Mm Rohs Compliant Metcal Metcal Smartheat Hoof Tip SCP-DRH615 - Hoof Tip - 0.46 in Tip Length - 0.06 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631093 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RHC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details