TWEEZER CARTRIDGE, SOLDER, BLADE, 20.5MM; Tip / Nozzle Width:20.5mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500SPT Precision Tweezer, Soldering & Rework System, MX-PTZ Precision Tweezer Handpiece; Tip / Nozzle Length:12.7mmRoHS Compliant: Yes
The Metcal Smartheat tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 20.5 mm, length of 12.7 mm and thickness of 0.7 mm. This tweezer cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-PTZ - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600
| Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 40P1966 | METCAL PTTC-606 |
| Product Name | Tweezer Cartridge, Solder, Blade, 20.5Mm; Tip / Nozzle Width Metcal | Metcal Smartheat Tweezer Cartridge PTTC-606 - Blade Tip - 12.7 mm Tip Length - 20.5 mm Tip Width - 0.7 mm Thick |
| Process Capability | Soldering Stations, Irons & Accessories |