OK International Tip Cartridge, Soldering, Conical 0.76Mm; Tip / Nozzle Width Metcal SMTC-1171

Description
TIP CARTRIDGE, SOLDERING, CONICAL 0.76MM; Tip / Nozzle Width:0.76mm; Tip / Nozzle Style:Conical, Bent; For Use With:Chip 0201, 0402 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDERING, CONICAL 0.76MM; Tip / Nozzle Width:0.76mm; Tip / Nozzle Style:Conical, Bent; For Use With:Chip 0201, 0402 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Soldering, Conical 0.76Mm; Tip / Nozzle Width Metcal - 76K2391 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Conical 0.76Mm; Tip / Nozzle Width Metcal
76K2391
Tip Cartridge, Soldering, Conical 0.76Mm; Tip / Nozzle Width Metcal 76K2391
TIP CARTRIDGE, SOLDERING, CONICAL 0.76MM; Tip / Nozzle Width:0.76mm; Tip / Nozzle Style:Conical, Bent; For Use With:Chip 0201, 0402 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, CONICAL 0.76MM; Tip / Nozzle Width:0.76mm; Tip / Nozzle Style:Conical, Bent; For Use With:Chip 0201, 0402 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Rework Cartridge SMTC-1171 - Conical Tip - 0.65 in Tip Length - 0.03 in Tip Width - SMTC-1171 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-1171 - Conical Tip - 0.65 in Tip Length - 0.03 in Tip Width
SMTC-1171
Metcal Smartheat Rework Cartridge SMTC-1171 - Conical Tip - 0.65 in Tip Length - 0.03 in Tip Width SMTC-1171
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.03 in, length of 0.65 in and thickness of. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.03 in, length of 0.65 in and thickness of. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 76K2391 SMTC-1171
Product Name Tip Cartridge, Soldering, Conical 0.76Mm; Tip / Nozzle Width Metcal Metcal Smartheat Rework Cartridge SMTC-1171 - Conical Tip - 0.65 in Tip Length - 0.03 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024506 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Induction Tube-welding System - ELOWELD - SMS Elotherm North America
Specs
Process Capability Welding (optional feature)
View Details
Heavy Duty V-Style Straight Cutting Torch - The Detroiter (17
Specs
Equipment Type Gun / Iron
Process Capability Gas Torch Brazing; Cutting / Gouging Equipment; Welding
Thickness Capability 1/8" to 12"
View Details