OK International Rework Tip, Soldering, Mx-500, Mx-5000; Tip / Nozzle Width Metcal SMTC-1142

Description
REWORK TIP, SOLDERING, MX-500, MX-5000; Tip / Nozzle Width:5.18mm; Tip / Nozzle Style:-; For Use With:MX-500, MX-5000 Series Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet
Description
REWORK TIP, SOLDERING, MX-500, MX-5000; Tip / Nozzle Width:5.18mm; Tip / Nozzle Style:-; For Use With:MX-500, MX-5000 Series Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rework Tip, Soldering, Mx-500, Mx-5000; Tip / Nozzle Width Metcal - 41B5845 - Newark, An Avnet Company
Chicago, IL, United States
Rework Tip, Soldering, Mx-500, Mx-5000; Tip / Nozzle Width Metcal
41B5845
Rework Tip, Soldering, Mx-500, Mx-5000; Tip / Nozzle Width Metcal 41B5845
REWORK TIP, SOLDERING, MX-500, MX-5000; Tip / Nozzle Width:5.18mm; Tip / Nozzle Style:-; For Use With:MX-500, MX-5000 Series Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

REWORK TIP, SOLDERING, MX-500, MX-5000; Tip / Nozzle Width:5.18mm; Tip / Nozzle Style:-; For Use With:MX-500, MX-5000 Series Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Rework Cartridge SMTC-1142 - Tunnel Tip - 0.204 x 0.35 in Tip Width - SMTC-1142 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-1142 - Tunnel Tip - 0.204 x 0.35 in Tip Width
SMTC-1142
Metcal Smartheat Rework Cartridge SMTC-1142 - Tunnel Tip - 0.204 x 0.35 in Tip Width SMTC-1142
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a tunnel tip. Tip has a width of 0.204 x 0.35 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a tunnel tip. Tip has a width of 0.204 x 0.35 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 41B5845 SMTC-1142
Product Name Rework Tip, Soldering, Mx-500, Mx-5000; Tip / Nozzle Width Metcal Metcal Smartheat Rework Cartridge SMTC-1142 - Tunnel Tip - 0.204 x 0.35 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding; MIG (GMAW)
AC Input Voltage 208-230/240V_60Hz
Output Current 100 amps
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details