OK International Soldering Iron Tips PTTC-703

Description
TWEEZER CARTRIDGE, BLADE, 2MM (0.08IN)
Request a Quote Datasheet
Description
TWEEZER CARTRIDGE, BLADE, 2MM (0.08IN)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 2763589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
2763589
Soldering Iron Tips 2763589
TWEEZER CARTRIDGE, BLADE, 2MM (0.08IN)

TWEEZER CARTRIDGE, BLADE, 2MM (0.08IN)

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-PTTC-703-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-PTTC-703-ND
Soldering, Desoldering, Rework Products 5358-PTTC-703-ND
PTTC SOLDER TWEEZER CARTRIDGE, B

PTTC SOLDER TWEEZER CARTRIDGE, B

Buy Now Datasheet
Metcal Smartheat Tweezer Cartridge PTTC-703 - Blade Tip - 0.65 in Tip Length - 0.08 in Tip Width - 0.04 in Thick - METCAL PTTC-703 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Tweezer Cartridge PTTC-703 - Blade Tip - 0.65 in Tip Length - 0.08 in Tip Width - 0.04 in Thick
METCAL PTTC-703
Metcal Smartheat Tweezer Cartridge PTTC-703 - Blade Tip - 0.65 in Tip Length - 0.08 in Tip Width - 0.04 in Thick METCAL PTTC-703
The Metcal Smartheat tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.08 in, length of 0.65 in and thickness of 0.04 in. This tweezer cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-PTZ - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.08 in, length of 0.65 in and thickness of 0.04 in. This tweezer cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-PTZ - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now
Tweezer Cartridge, Soldering, Blade, 2Mm; Tip / Nozzle Width Metcal - 40P1971 - Newark, An Avnet Company
Chicago, IL, United States
Tweezer Cartridge, Soldering, Blade, 2Mm; Tip / Nozzle Width Metcal
40P1971
Tweezer Cartridge, Soldering, Blade, 2Mm; Tip / Nozzle Width Metcal 40P1971
TWEEZER CARTRIDGE, SOLDERING, BLADE, 2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500SPT Precision Tweezer, Soldering & Rework System, MX-PTZ Precision Tweezer Handpiece; Product Range:MX-5200 Series RoHS Compliant: Yes

TWEEZER CARTRIDGE, SOLDERING, BLADE, 2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500SPT Precision Tweezer, Soldering & Rework System, MX-PTZ Precision Tweezer Handpiece; Product Range:MX-5200 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Blade, 2 Mm Rohs Compliant Metcal - 67R9052 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Blade, 2 Mm Rohs Compliant Metcal
67R9052
Soldering Iron Tip, Blade, 2 Mm Rohs Compliant Metcal 67R9052
Soldering Iron Tip, Blade, 2 mm RoHS Compliant: Yes

Soldering Iron Tip, Blade, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 2763589 5358-PTTC-703-ND METCAL PTTC-703 40P1971
Product Name Soldering Iron Tips Soldering, Desoldering, Rework Products Metcal Smartheat Tweezer Cartridge PTTC-703 - Blade Tip - 0.65 in Tip Length - 0.08 in Tip Width - 0.04 in Thick Tweezer Cartridge, Soldering, Blade, 2Mm; Tip / Nozzle Width Metcal
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 1372295 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details