OK International Soldering Iron Tips SFV-CNL10

Description
OKI Solder Tip SFV-CNL10 Long Cone 1.0mm
Request a Quote
Description
OKI Solder Tip SFV-CNL10 Long Cone 1.0mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Soldering Iron Tip, Conical, 1 mm is designed for use with the MFR-HPS Soldering Hand-piece and PS-800 CA2. It is suitable for point-to-point production soldering applications, providing a low-cost solution for demanding tasks. This tip is part of the "F" series, which is optimized for lead-free solder and utilizes Metcal Smart Heat Technology to deliver power according to demand, maintaining a constant temperature of approximately 380°C. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Soldering Iron Tip, Conical, 1 mm is designed for use with the MFR-HPS Soldering Hand-piece and PS-800 CA2. It is suitable for point-to-point production soldering applications, providing a low-cost solution for demanding tasks. This tip is part of the "F" series, which is optimized for lead-free solder and utilizes Metcal Smart Heat Technology to deliver power according to demand, maintaining a constant temperature of approximately 380°C. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 421006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
421006
Soldering Iron Tips 421006
OKI Solder Tip SFV-CNL10 Long Cone 1.0mm

OKI Solder Tip SFV-CNL10 Long Cone 1.0mm

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-SFV-CNL10-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SFV-CNL10-ND
Soldering, Desoldering, Rework Products 5358-SFV-CNL10-ND
SOLDERING TIP, CONICAL, LONG, 1.

SOLDERING TIP, CONICAL, LONG, 1.

Buy Now Datasheet
Metcal Smartheat Soldering Tip SFV-CNL10 - Conical Tip - 0.51 in Tip Length - 0.04 in Tip Width - SFV-CNL10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Tip SFV-CNL10 - Conical Tip - 0.51 in Tip Length - 0.04 in Tip Width
SFV-CNL10
Metcal Smartheat Soldering Tip SFV-CNL10 - Conical Tip - 0.51 in Tip Length - 0.04 in Tip Width SFV-CNL10
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.51 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.

The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.51 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.

Buy Now
Soldering Iron Tip, Conical, 1 Mm Rohs Compliant Metcal - 31M0402 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Conical, 1 Mm Rohs Compliant Metcal
31M0402
Soldering Iron Tip, Conical, 1 Mm Rohs Compliant Metcal 31M0402
Soldering Iron Tip, Conical, 1 mm RoHS Compliant: Yes

Soldering Iron Tip, Conical, 1 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 421006 5358-SFV-CNL10-ND SFV-CNL10 31M0402
Product Name Soldering Iron Tips Soldering, Desoldering, Rework Products Metcal Smartheat Soldering Tip SFV-CNL10 - Conical Tip - 0.51 in Tip Length - 0.04 in Tip Width Soldering Iron Tip, Conical, 1 Mm Rohs Compliant Metcal
Equipment Type Gun / Iron Tip
Unlock Full Specs
to access all available technical data

Similar Products

Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Soldering Irons - 2755138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
7800 Series LaserStar Open Laser Welding Workstation -  - LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
Material Capability Stainless Steel, Mild Steels, Nickel And Nickel Alloys, Aluminum And Aluminum Alloys, Titanium, Precious Metal Alloys (gold, Silver, And Platinum)
View Details
High-Output Solid-State Welder - Weldac 300 - EFD Induction a.s.
Specs
Process Capability Welding
View Details