OK International Soldering, Desoldering, Rework Products SFP-CNL04

Description
SFP SOLDERING CARTRIDGE, CONICAL
Request a Quote Datasheet
Description
SFP SOLDERING CARTRIDGE, CONICAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SFP-CNL04-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SFP-CNL04-ND
Soldering, Desoldering, Rework Products 5358-SFP-CNL04-ND
SFP SOLDERING CARTRIDGE, CONICAL

SFP SOLDERING CARTRIDGE, CONICAL

Buy Now Datasheet
Soldering Iron Tips - 6124433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
6124433
Soldering Iron Tips 6124433
Conical cartridge long reach 0.4mm

Conical cartridge long reach 0.4mm

Supplier's Site
Metcal Smartheat Conical Tip SFP-CNL04 - Conical Tip - 0.59 in Tip Length - 0.016 in Tip Width - METCAL SFP-CNL04 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Conical Tip SFP-CNL04 - Conical Tip - 0.59 in Tip Length - 0.016 in Tip Width
METCAL SFP-CNL04
Metcal Smartheat Conical Tip SFP-CNL04 - Conical Tip - 0.59 in Tip Length - 0.016 in Tip Width METCAL SFP-CNL04
The Metcal Smartheat conical tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.59 in and thickness of. This conical tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

The Metcal Smartheat conical tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.59 in and thickness of. This conical tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

Buy Now
Tip Cartridge, Soldering, Conical, 0.4Mm; Tip / Nozzle Width Metcal - 66K6720 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Conical, 0.4Mm; Tip / Nozzle Width Metcal
66K6720
Tip Cartridge, Soldering, Conical, 0.4Mm; Tip / Nozzle Width Metcal 66K6720
TIP CARTRIDGE, SOLDERING, CONICAL, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:-; Tip / Nozzle Length:0.59"; Tip / Nozzle Thickness:0.016" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, CONICAL, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:-; Tip / Nozzle Length:0.59"; Tip / Nozzle Thickness:0.016" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SFP-CNL04-ND 6124433 METCAL SFP-CNL04 66K6720
Product Name Soldering, Desoldering, Rework Products Soldering Iron Tips Metcal Smartheat Conical Tip SFP-CNL04 - Conical Tip - 0.59 in Tip Length - 0.016 in Tip Width Tip Cartridge, Soldering, Conical, 0.4Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 2037789 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Inverter Resistance Welding Control - L Series - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Seam (optional feature); Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details