OK International Soldering, Desoldering, Rework Products PTTC-604

Description
PTTC SOLDER TWEEZER CARTRIDGE, B
Request a Quote Datasheet
Description
PTTC SOLDER TWEEZER CARTRIDGE, B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-PTTC-604-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-PTTC-604-ND
Soldering, Desoldering, Rework Products 5358-PTTC-604-ND
PTTC SOLDER TWEEZER CARTRIDGE, B

PTTC SOLDER TWEEZER CARTRIDGE, B

Buy Now Datasheet
Metcal Smartheat Tweezer Cartridge PTTC-604 - Blade Tip - 12.7 mm Tip Length - 6.3 mm Tip Width - 0.7 mm Thick - METCAL PTTC-604 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Tweezer Cartridge PTTC-604 - Blade Tip - 12.7 mm Tip Length - 6.3 mm Tip Width - 0.7 mm Thick
METCAL PTTC-604
Metcal Smartheat Tweezer Cartridge PTTC-604 - Blade Tip - 12.7 mm Tip Length - 6.3 mm Tip Width - 0.7 mm Thick METCAL PTTC-604
The Metcal Smartheat tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 6.3 mm, length of 12.7 mm and thickness of 0.7 mm. This tweezer cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-PTZ - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 6.3 mm, length of 12.7 mm and thickness of 0.7 mm. This tweezer cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-PTZ - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now
Tweezer Cartridge, Solder, Blade, 6.3Mm; Tip / Nozzle Width Metcal - 40P1964 - Newark, An Avnet Company
Chicago, IL, United States
Tweezer Cartridge, Solder, Blade, 6.3Mm; Tip / Nozzle Width Metcal
40P1964
Tweezer Cartridge, Solder, Blade, 6.3Mm; Tip / Nozzle Width Metcal 40P1964
TWEEZER CARTRIDGE, SOLDER, BLADE, 6.3MM; Tip / Nozzle Width:6.35mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500SPT Precision Tweezer, Soldering & Rework System, MX-PTZ Precision Tweezer Handpiece; Tip / Nozzle Length:12.7mm RoHS Compliant: Yes

TWEEZER CARTRIDGE, SOLDER, BLADE, 6.3MM; Tip / Nozzle Width:6.35mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500SPT Precision Tweezer, Soldering & Rework System, MX-PTZ Precision Tweezer Handpiece; Tip / Nozzle Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-PTTC-604-ND METCAL PTTC-604 40P1964
Product Name Soldering, Desoldering, Rework Products Metcal Smartheat Tweezer Cartridge PTTC-604 - Blade Tip - 12.7 mm Tip Length - 6.3 mm Tip Width - 0.7 mm Thick Tweezer Cartridge, Solder, Blade, 6.3Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631089 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Generator 35 kHz - ADG35-600P-230-N0 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details