OK International Tools, Tips Soldering; Tip / Nozzle Width Metcal SMTC-103

Description
Tools, Tips Soldering; Tip / Nozzle Width:4.83mm; Tip / Nozzle Style:Slotted; For Use With:MX-RM3E Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet
Description
Tools, Tips Soldering; Tip / Nozzle Width:4.83mm; Tip / Nozzle Style:Slotted; For Use With:MX-RM3E Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tools, Tips Soldering; Tip / Nozzle Width Metcal - 83F2240 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Tips Soldering; Tip / Nozzle Width Metcal
83F2240
Tools, Tips Soldering; Tip / Nozzle Width Metcal 83F2240
Tools, Tips Soldering; Tip / Nozzle Width:4.83mm; Tip / Nozzle Style:Slotted; For Use With:MX-RM3E Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Tools, Tips Soldering; Tip / Nozzle Width:4.83mm; Tip / Nozzle Style:Slotted; For Use With:MX-RM3E Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Rework Cartridge SMTC-103 - Slot Tip - 0.19 x 0.08 in Tip Width - SMTC-103 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-103 - Slot Tip - 0.19 x 0.08 in Tip Width
SMTC-103
Metcal Smartheat Rework Cartridge SMTC-103 - Slot Tip - 0.19 x 0.08 in Tip Width SMTC-103
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a slot tip. Tip has a width of 0.19 x 0.08 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a slot tip. Tip has a width of 0.19 x 0.08 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 83F2240 SMTC-103
Product Name Tools, Tips Soldering; Tip / Nozzle Width Metcal Metcal Smartheat Rework Cartridge SMTC-103 - Slot Tip - 0.19 x 0.08 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 7719512 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details