OK International Soldering, Desoldering, Rework Products SMTC-160

Description
SMTC REWORK CARTRIDGE, BLADE, 10
Request a Quote Datasheet
Description
SMTC REWORK CARTRIDGE, BLADE, 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SMTC-160-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SMTC-160-ND
Soldering, Desoldering, Rework Products 5358-SMTC-160-ND
SMTC REWORK CARTRIDGE, BLADE, 10

SMTC REWORK CARTRIDGE, BLADE, 10

Buy Now Datasheet
Soldering Iron Tips - 2763599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
2763599
Soldering Iron Tips 2763599
CARTRIDGE, BLADE, 10MM (0.4 IN)

CARTRIDGE, BLADE, 10MM (0.4 IN)

Supplier's Site
Metcal Smartheat Rework Cartridge SMTC-160 - Blade Tip - 0.36 in Tip Length - 0.4 in Tip Width - 0.02 in Thick - SMTC-160 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-160 - Blade Tip - 0.36 in Tip Length - 0.4 in Tip Width - 0.02 in Thick
SMTC-160
Metcal Smartheat Rework Cartridge SMTC-160 - Blade Tip - 0.36 in Tip Length - 0.4 in Tip Width - 0.02 in Thick SMTC-160
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.4 in, length of 0.36 in and thickness of 0.02 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.4 in, length of 0.36 in and thickness of 0.02 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now
Tip Cartridge, Soldering, Blade, 0.41In; Tip / Nozzle Width Metcal - 76K2395 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Blade, 0.41In; Tip / Nozzle Width Metcal
76K2395
Tip Cartridge, Soldering, Blade, 0.41In; Tip / Nozzle Width Metcal 76K2395
TIP CARTRIDGE, SOLDERING, BLADE, 0.41IN; Tip / Nozzle Width:10.41mm; Tip / Nozzle Style:Blade; For Use With:MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series; Tip / Nozzle Length:10.41mm RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, BLADE, 0.41IN; Tip / Nozzle Width:10.41mm; Tip / Nozzle Style:Blade; For Use With:MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series; Tip / Nozzle Length:10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SMTC-160-ND 2763599 SMTC-160 76K2395
Product Name Soldering, Desoldering, Rework Products Soldering Iron Tips Metcal Smartheat Rework Cartridge SMTC-160 - Blade Tip - 0.36 in Tip Length - 0.4 in Tip Width - 0.02 in Thick Tip Cartridge, Soldering, Blade, 0.41In; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631933 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details