OK International Soldering Iron Tips SFP-CH25

Description
Chisel cartridge 30deg 2.5mm
Request a Quote Datasheet
Description
Chisel cartridge 30deg 2.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 6124360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
6124360
Soldering Iron Tips 6124360
Chisel cartridge 30deg 2.5mm

Chisel cartridge 30deg 2.5mm

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-SFP-CH25-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SFP-CH25-ND
Soldering, Desoldering, Rework Products 5358-SFP-CH25-ND
SFP SOLDERING CARTRIDGE, CHISEL,

SFP SOLDERING CARTRIDGE, CHISEL,

Buy Now Datasheet
Tip Cartridge, Solder, 30+ Chisel, 2.5Mm; Tip / Nozzle Width Metcal - 66K6716 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 30+ Chisel, 2.5Mm; Tip / Nozzle Width Metcal
66K6716
Tip Cartridge, Solder, 30+ Chisel, 2.5Mm; Tip / Nozzle Width Metcal 66K6716
TIP CARTRIDGE, SOLDER, 30+ CHISEL, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Chisel; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:-; Tip / Nozzle Length:0.394"; Tip / Nozzle Thickness:0.1" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 30+ CHISEL, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Chisel; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:-; Tip / Nozzle Length:0.394"; Tip / Nozzle Thickness:0.1" RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Chisel Tip SFP-CH25 - Chisel Tip - 0.39 in Tip Length - 0.1 in Tip Width - SFP-CH25 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Chisel Tip SFP-CH25 - Chisel Tip - 0.39 in Tip Length - 0.1 in Tip Width
SFP-CH25
Metcal Smartheat Chisel Tip SFP-CH25 - Chisel Tip - 0.39 in Tip Length - 0.1 in Tip Width SFP-CH25
The Metcal Smartheat chisel tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.1 in, length of 0.39 in and thickness of. This chisel tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

The Metcal Smartheat chisel tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.1 in, length of 0.39 in and thickness of. This chisel tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 6124360 5358-SFP-CH25-ND 66K6716 SFP-CH25
Product Name Soldering Iron Tips Soldering, Desoldering, Rework Products Tip Cartridge, Solder, 30+ Chisel, 2.5Mm; Tip / Nozzle Width Metcal Metcal Smartheat Chisel Tip SFP-CH25 - Chisel Tip - 0.39 in Tip Length - 0.1 in Tip Width
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Solder Wicks - 1932129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Welding Machine 35 kHz - Standard 745 Series - Rinco Ultrasonics USA
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
Material Capability Plastics
View Details