OK International Tip / Nozzle Width Metcal SCV-CNL10AR

Description
Tip / Nozzle Width:-; Tip / Nozzle Style:-; For Use With:-; Product Range:SCV Series RoHS Compliant: Yes
Datasheet
Description
Tip / Nozzle Width:-; Tip / Nozzle Style:-; For Use With:-; Product Range:SCV Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip / Nozzle Width Metcal - 32T3048 - Newark, An Avnet Company
Chicago, IL, United States
Tip / Nozzle Width Metcal
32T3048
Tip / Nozzle Width Metcal 32T3048
Tip / Nozzle Width:-; Tip / Nozzle Style:-; For Use With:-; Product Range:SCV Series RoHS Compliant: Yes

Tip / Nozzle Width:-; Tip / Nozzle Style:-; For Use With:-; Product Range:SCV Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Tip SCV-CNL10AR - Conical Tip - 0.59 in Tip Length - 0.04 in Tip Width - METCAL SCV-CNL10AR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Tip SCV-CNL10AR - Conical Tip - 0.59 in Tip Length - 0.04 in Tip Width
METCAL SCV-CNL10AR
Metcal Smartheat Soldering Tip SCV-CNL10AR - Conical Tip - 0.59 in Tip Length - 0.04 in Tip Width METCAL SCV-CNL10AR
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.59 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.

The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.59 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 32T3048 METCAL SCV-CNL10AR
Product Name Tip / Nozzle Width Metcal Metcal Smartheat Soldering Tip SCV-CNL10AR - Conical Tip - 0.59 in Tip Length - 0.04 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FLA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details