OK International Soldering, Desoldering, Rework Products SMTC-162

Description
SMTC REWORK CARTRIDGE, BLADE, 22
Request a Quote Datasheet
Description
SMTC REWORK CARTRIDGE, BLADE, 22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SMTC-162-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SMTC-162-ND
Soldering, Desoldering, Rework Products 5358-SMTC-162-ND
SMTC REWORK CARTRIDGE, BLADE, 22

SMTC REWORK CARTRIDGE, BLADE, 22

Buy Now Datasheet
Metcal Smartheat Rework Cartridge SMTC-162 - Blade Tip - 0.36 in Tip Length - 0.86 in Tip Width - 0.02 in Thick - SMTC-162 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-162 - Blade Tip - 0.36 in Tip Length - 0.86 in Tip Width - 0.02 in Thick
SMTC-162
Metcal Smartheat Rework Cartridge SMTC-162 - Blade Tip - 0.36 in Tip Length - 0.86 in Tip Width - 0.02 in Thick SMTC-162
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.86 in, length of 0.36 in and thickness of 0.02 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.86 in, length of 0.36 in and thickness of 0.02 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now
Tip Cartridge, Soldering, Blade, 0.87In; Tip / Nozzle Width Metcal - 76K2397 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Blade, 0.87In; Tip / Nozzle Width Metcal
76K2397
Tip Cartridge, Soldering, Blade, 0.87In; Tip / Nozzle Width Metcal 76K2397
TIP CARTRIDGE, SOLDERING, BLADE, 0.87IN; Tip / Nozzle Width:22.1mm; Tip / Nozzle Style:Blade; For Use With:MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, BLADE, 0.87IN; Tip / Nozzle Width:22.1mm; Tip / Nozzle Style:Blade; For Use With:MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SMTC-162-ND SMTC-162 76K2397
Product Name Soldering, Desoldering, Rework Products Metcal Smartheat Rework Cartridge SMTC-162 - Blade Tip - 0.36 in Tip Length - 0.86 in Tip Width - 0.02 in Thick Tip Cartridge, Soldering, Blade, 0.87In; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631930 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
POWER MIG® 256 MIG Welder - K3068-1 - Lincoln Electric Co. (The)
Lincoln Electric Co. (The)
Specs
Process Capability Welding; MIG (GMAW)
AC Input Voltage 208-230/240V_60Hz
Input Current 52 to 56 amps
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details