The Metcal Tools, Tips Soldering product features a quad nozzle with a width of 12.7 mm, specifically designed for use with PLCC-32 MX Series Soldering Rework Stations. This tip is part of the Microfine Rework Tip Series and is RoHS compliant, ensuring it meets environmental standards. The design is optimized for precision soldering tasks, making it suitable for applications requiring careful handling of electronic components.
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.5 x 0.6 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600
Tools, Tips Soldering; Tip / Nozzle Width:12.7mm; Tip / Nozzle Style:Quad; For Use With:PLCC-32 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
| R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | SMTC-016 | 91F5900 |
| Product Name | Metcal Smartheat Rework Cartridge SMTC-016 - Quad Tip - 0.5 x 0.6 in Tip Width | Tools, Tips Soldering; Tip / Nozzle Width Metcal |
| Process Capability | Soldering Stations, Irons & Accessories |