OK International Tip, Soldering, Conical, 1Mm; Tip / Nozzle Width Metcal PHT-752057

Description
TIP, SOLDERING, CONICAL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Conical; For Use With:Metcal PS-800 Soldering System; Product Range:-; Tip / Nozzle Length:0.59" RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING, CONICAL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Conical; For Use With:Metcal PS-800 Soldering System; Product Range:-; Tip / Nozzle Length:0.59" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, Conical, 1Mm; Tip / Nozzle Width Metcal - 69K0175 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Conical, 1Mm; Tip / Nozzle Width Metcal
69K0175
Tip, Soldering, Conical, 1Mm; Tip / Nozzle Width Metcal 69K0175
TIP, SOLDERING, CONICAL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Conical; For Use With:Metcal PS-800 Soldering System; Product Range:-; Tip / Nozzle Length:0.59" RoHS Compliant: Yes

TIP, SOLDERING, CONICAL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Conical; For Use With:Metcal PS-800 Soldering System; Product Range:-; Tip / Nozzle Length:0.59" RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Tip PHT-752057 - Conical Tip - 0.59 in Tip Length - 0.04 in Tip Width - PHT-752057 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Tip PHT-752057 - Conical Tip - 0.59 in Tip Length - 0.04 in Tip Width
PHT-752057
Metcal Smartheat Soldering Tip PHT-752057 - Conical Tip - 0.59 in Tip Length - 0.04 in Tip Width PHT-752057
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.59 in and thickness of. This soldering tip is designed to work with PS-800 - Soldering System, PS-800E - Soldering System, PS-900 - Soldering System, PS-CA1 - Coil Assembly.

The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.59 in and thickness of. This soldering tip is designed to work with PS-800 - Soldering System, PS-800E - Soldering System, PS-900 - Soldering System, PS-CA1 - Coil Assembly.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 69K0175 PHT-752057
Product Name Tip, Soldering, Conical, 1Mm; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Tip PHT-752057 - Conical Tip - 0.59 in Tip Length - 0.04 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 1244133 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details