OK International Soldering, Desoldering, Rework Products SMTC-1175

Description
SMTC REWORK CARTRIDGE, HOOF, 0.8
Request a Quote Datasheet
Description
SMTC REWORK CARTRIDGE, HOOF, 0.8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SMTC-1175-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SMTC-1175-ND
Soldering, Desoldering, Rework Products 5358-SMTC-1175-ND
SMTC REWORK CARTRIDGE, HOOF, 0.8

SMTC REWORK CARTRIDGE, HOOF, 0.8

Buy Now Datasheet
Metcal Smartheat Rework Cartridge SMTC-1175 - Hoof Tip - 0.45 in Tip Length - 0.89 in Tip Width - SMTC-1175 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-1175 - Hoof Tip - 0.45 in Tip Length - 0.89 in Tip Width
SMTC-1175
Metcal Smartheat Rework Cartridge SMTC-1175 - Hoof Tip - 0.45 in Tip Length - 0.89 in Tip Width SMTC-1175
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.89 in, length of 0.45 in and thickness of. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.89 in, length of 0.45 in and thickness of. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now
Rework Tip, Soldering, Micro Fine 0.89Mm; Tip / Nozzle Width Metcal - 76K2394 - Newark, An Avnet Company
Chicago, IL, United States
Rework Tip, Soldering, Micro Fine 0.89Mm; Tip / Nozzle Width Metcal
76K2394
Rework Tip, Soldering, Micro Fine 0.89Mm; Tip / Nozzle Width Metcal 76K2394
REWORK TIP, SOLDERING, MICRO FINE 0.89MM; Tip / Nozzle Width:0.89mm; Tip / Nozzle Style:Micro Fine Hoof; For Use With:Chip 0201, 0402 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

REWORK TIP, SOLDERING, MICRO FINE 0.89MM; Tip / Nozzle Width:0.89mm; Tip / Nozzle Style:Micro Fine Hoof; For Use With:Chip 0201, 0402 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SMTC-1175-ND SMTC-1175 76K2394
Product Name Soldering, Desoldering, Rework Products Metcal Smartheat Rework Cartridge SMTC-1175 - Hoof Tip - 0.45 in Tip Length - 0.89 in Tip Width Rework Tip, Soldering, Micro Fine 0.89Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631096 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RMC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details