OK International Soldering, Desoldering, Rework Products SFV-CNL04

Description
SOLDERING TIP, CONICAL, LONG, 0.
Request a Quote Datasheet
Description
SOLDERING TIP, CONICAL, LONG, 0.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SFV-CNL04-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SFV-CNL04-ND
Soldering, Desoldering, Rework Products 5358-SFV-CNL04-ND
SOLDERING TIP, CONICAL, LONG, 0.

SOLDERING TIP, CONICAL, LONG, 0.

Buy Now Datasheet
Soldering Iron Tips - 420956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
420956
Soldering Iron Tips 420956
OKI Solder Tip SFV-CNL04 FinePoint 0.4mm

OKI Solder Tip SFV-CNL04 FinePoint 0.4mm

Supplier's Site
Metcal Smartheat Soldering Tip SFV-CNL04 - Conical Tip - 0.53 in Tip Length - 0.016 in Tip Width - SFV-CNL04 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Tip SFV-CNL04 - Conical Tip - 0.53 in Tip Length - 0.016 in Tip Width
SFV-CNL04
Metcal Smartheat Soldering Tip SFV-CNL04 - Conical Tip - 0.53 in Tip Length - 0.016 in Tip Width SFV-CNL04
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.53 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.

The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.53 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.

Buy Now
Tip, Soldering, Conical, 0.4Mm; Tip / Nozzle Width Metcal - 66K6733 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Conical, 0.4Mm; Tip / Nozzle Width Metcal
66K6733
Tip, Soldering, Conical, 0.4Mm; Tip / Nozzle Width Metcal 66K6733
TIP, SOLDERING, CONICAL, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical; For Use With:MFR-PST & PS-800E Systems with MFR-CA2 & PS-CA2 Coils; Product Range:PS-900 Series; Tip / Nozzle Length:0.53" RoHS Compliant: Yes

TIP, SOLDERING, CONICAL, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical; For Use With:MFR-PST & PS-800E Systems with MFR-CA2 & PS-CA2 Coils; Product Range:PS-900 Series; Tip / Nozzle Length:0.53" RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Conical, 0.4 Mm Rohs Compliant Metcal - 31M0401 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Conical, 0.4 Mm Rohs Compliant Metcal
31M0401
Soldering Iron Tip, Conical, 0.4 Mm Rohs Compliant Metcal 31M0401
Soldering Iron Tip, Conical, 0.4 mm RoHS Compliant: Yes

Soldering Iron Tip, Conical, 0.4 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SFV-CNL04-ND 420956 SFV-CNL04 66K6733
Product Name Soldering, Desoldering, Rework Products Soldering Iron Tips Metcal Smartheat Soldering Tip SFV-CNL04 - Conical Tip - 0.53 in Tip Length - 0.016 in Tip Width Tip, Soldering, Conical, 0.4Mm; Tip / Nozzle Width Metcal
Equipment Type Tip Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Soldering Iron Tips - 119658 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Hand Cutting Unit 35 kHz - HC35-3 11m Cable - Rinco Ultrasonics USA
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction; Welding
Material Capability Textiles and Fabrics
View Details