Weller USA Weller Single Flat Tip PTCC6 - Single Flat Tip - 0.62 in Tip Length - 0.125 in Tip Width - 0.032 in Thick PTCC6

Description
The Weller single flat tip is sold 1 pack per case and is another quality product from Weller. Offers a single flat tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.125 in, length of 0.62 in and thickness of 0.032 in. This single flat tip is designed to work with TC201T - Soldering Iron. Additional, and potentially important, information was collected about this product: Tip Temperature: 600 F
Description
The Weller single flat tip is sold 1 pack per case and is another quality product from Weller. Offers a single flat tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.125 in, length of 0.62 in and thickness of 0.032 in. This single flat tip is designed to work with TC201T - Soldering Iron. Additional, and potentially important, information was collected about this product: Tip Temperature: 600 F

Suppliers

Company
Product
Description
Supplier Links
Weller Single Flat Tip PTCC6 - Single Flat Tip - 0.62 in Tip Length - 0.125 in Tip Width - 0.032 in Thick - 037103-47306 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weller Single Flat Tip PTCC6 - Single Flat Tip - 0.62 in Tip Length - 0.125 in Tip Width - 0.032 in Thick
037103-47306
Weller Single Flat Tip PTCC6 - Single Flat Tip - 0.62 in Tip Length - 0.125 in Tip Width - 0.032 in Thick 037103-47306
The Weller single flat tip is sold 1 pack per case and is another quality product from Weller. Offers a single flat tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.125 in, length of 0.62 in and thickness of 0.032 in. This single flat tip is designed to work with TC201T - Soldering Iron. Additional, and potentially important, information was collected about this product: Tip Temperature: 600 F

The Weller single flat tip is sold 1 pack per case and is another quality product from Weller. Offers a single flat tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.125 in, length of 0.62 in and thickness of 0.032 in. This single flat tip is designed to work with TC201T - Soldering Iron. Additional, and potentially important, information was collected about this product: Tip Temperature: 600 F

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment
Product Number 037103-47306
Product Name Weller Single Flat Tip PTCC6 - Single Flat Tip - 0.62 in Tip Length - 0.125 in Tip Width - 0.032 in Thick
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 1895258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Soldering, Desoldering, Rework Products - 5358-MFT-7CNB6802-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
Output 775 F (413 C)
View Details
Generator 30 kHz - AGM30-500P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details