OK International Metcal Smartheat Soldering Tip SCV-CNL10A - Conical Tip - 0.71 in Tip Length - 0.04 in Tip Width SCV-CNL10A

Description
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.71 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.
Datasheet
Description
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.71 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metcal Smartheat Soldering Tip SCV-CNL10A - Conical Tip - 0.71 in Tip Length - 0.04 in Tip Width - METCAL SCV-CNL10A - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Tip SCV-CNL10A - Conical Tip - 0.71 in Tip Length - 0.04 in Tip Width
METCAL SCV-CNL10A
Metcal Smartheat Soldering Tip SCV-CNL10A - Conical Tip - 0.71 in Tip Length - 0.04 in Tip Width METCAL SCV-CNL10A
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.71 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.

The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.71 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.

Buy Now
Soldering Iron Tip, Conical, Long, 1 Mm Rohs Compliant Metcal - 19X2491 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Conical, Long, 1 Mm Rohs Compliant Metcal
19X2491
Soldering Iron Tip, Conical, Long, 1 Mm Rohs Compliant Metcal 19X2491
Soldering Iron Tip, Conical, Long, 1 mm RoHS Compliant: Yes

Soldering Iron Tip, Conical, Long, 1 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number METCAL SCV-CNL10A 19X2491
Product Name Metcal Smartheat Soldering Tip SCV-CNL10A - Conical Tip - 0.71 in Tip Length - 0.04 in Tip Width Soldering Iron Tip, Conical, Long, 1 Mm Rohs Compliant Metcal
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 1367195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
400 MOGGY® Trackless Welding Carriage w/ Integrated Wire Feeder - GM-04-100-W - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details