OK International Soldering, Desoldering, Rework Products PTTC-603

Description
PTTC SOLDER TWEEZER CARTRIDGE, B
Request a Quote Datasheet
Description
PTTC SOLDER TWEEZER CARTRIDGE, B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-PTTC-603-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-PTTC-603-ND
Soldering, Desoldering, Rework Products 5358-PTTC-603-ND
PTTC SOLDER TWEEZER CARTRIDGE, B

PTTC SOLDER TWEEZER CARTRIDGE, B

Buy Now Datasheet
Tweezer Cartridge, Soldering, Blade, 2Mm; Tip / Nozzle Width Metcal - 40P1963 - Newark, An Avnet Company
Chicago, IL, United States
Tweezer Cartridge, Soldering, Blade, 2Mm; Tip / Nozzle Width Metcal
40P1963
Tweezer Cartridge, Soldering, Blade, 2Mm; Tip / Nozzle Width Metcal 40P1963
TWEEZER CARTRIDGE, SOLDERING, BLADE, 2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500SPT Precision Tweezer, Soldering & Rework System, MX-PTZ Precision Tweezer Handpiece; Product Range:PTTC-6xx SeriesRoHS Compliant: Yes

TWEEZER CARTRIDGE, SOLDERING, BLADE, 2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500SPT Precision Tweezer, Soldering & Rework System, MX-PTZ Precision Tweezer Handpiece; Product Range:PTTC-6xx SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Tweezer Cartridge PTTC-603 - Blade Tip - 0.65 in Tip Length - 0.08 in Tip Width - 0.04 in Thick - METCAL PTTC-603 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Tweezer Cartridge PTTC-603 - Blade Tip - 0.65 in Tip Length - 0.08 in Tip Width - 0.04 in Thick
METCAL PTTC-603
Metcal Smartheat Tweezer Cartridge PTTC-603 - Blade Tip - 0.65 in Tip Length - 0.08 in Tip Width - 0.04 in Thick METCAL PTTC-603
The Metcal Smartheat tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.08 in, length of 0.65 in and thickness of 0.04 in. This tweezer cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-PTZ - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.08 in, length of 0.65 in and thickness of 0.04 in. This tweezer cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-PTZ - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-PTTC-603-ND 40P1963 METCAL PTTC-603
Product Name Soldering, Desoldering, Rework Products Tweezer Cartridge, Soldering, Blade, 2Mm; Tip / Nozzle Width Metcal Metcal Smartheat Tweezer Cartridge PTTC-603 - Blade Tip - 0.65 in Tip Length - 0.08 in Tip Width - 0.04 in Thick
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1620021 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering, Desoldering, Rework Products - 5358-MX-UK10-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Generator 20 kHz - ADG20-3000P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details