OK International Soldering, Desoldering, Rework Products SMTC-561

Description
SMTC REWORK CARTRIDGE, BLADE, 15
Request a Quote Datasheet
Description
SMTC REWORK CARTRIDGE, BLADE, 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SMTC-561-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SMTC-561-ND
Soldering, Desoldering, Rework Products 5358-SMTC-561-ND
SMTC REWORK CARTRIDGE, BLADE, 15

SMTC REWORK CARTRIDGE, BLADE, 15

Buy Now Datasheet
Tip, Rework System, Blade, 15.75Mm; Tip / Nozzle Width Metcal - 20H0099 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Rework System, Blade, 15.75Mm; Tip / Nozzle Width Metcal
20H0099
Tip, Rework System, Blade, 15.75Mm; Tip / Nozzle Width Metcal 20H0099
TIP, REWORK SYSTEM, BLADE, 15.75MM; Tip / Nozzle Width:15.75mm; Tip / Nozzle Style:Blade; For Use With:MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

TIP, REWORK SYSTEM, BLADE, 15.75MM; Tip / Nozzle Width:15.75mm; Tip / Nozzle Style:Blade; For Use With:MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Rework Cartridge SMTC-561 - Blade Tip - 0.36 in Tip Length - 0.62 in Tip Width - 0.02 in Thick - SMTC-561 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-561 - Blade Tip - 0.36 in Tip Length - 0.62 in Tip Width - 0.02 in Thick
SMTC-561
Metcal Smartheat Rework Cartridge SMTC-561 - Blade Tip - 0.36 in Tip Length - 0.62 in Tip Width - 0.02 in Thick SMTC-561
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.62 in, length of 0.36 in and thickness of 0.02 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 500

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.62 in, length of 0.36 in and thickness of 0.02 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 500

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SMTC-561-ND 20H0099 SMTC-561
Product Name Soldering, Desoldering, Rework Products Tip, Rework System, Blade, 15.75Mm; Tip / Nozzle Width Metcal Metcal Smartheat Rework Cartridge SMTC-561 - Blade Tip - 0.36 in Tip Length - 0.62 in Tip Width - 0.02 in Thick
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Soldering Iron Tips - 122195 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Hand Welding Unit 70 kHz - HG70-1 - Rinco Ultrasonics USA
Specs
Equipment Type Gun / Iron
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
View Details