OK International Soldering, Desoldering, Rework Products SFP-CHL20

Description
SFP SOLDERING CARTRIDGE,CHISEL,
Request a Quote Datasheet
Description
SFP SOLDERING CARTRIDGE,CHISEL,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SFP-CHL20-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SFP-CHL20-ND
Soldering, Desoldering, Rework Products 5358-SFP-CHL20-ND
SFP SOLDERING CARTRIDGE,CHISEL,

SFP SOLDERING CARTRIDGE,CHISEL,

Buy Now Datasheet
Soldering Iron Tips - 6124398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
6124398
Soldering Iron Tips 6124398
Chisel cartridge long 60 deg 2mm

Chisel cartridge long 60 deg 2mm

Supplier's Site
Tip Cartridge, Soldering, Chisel, 2Mm; Tip / Nozzle Width Metcal - 66K6712 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Chisel, 2Mm; Tip / Nozzle Width Metcal
66K6712
Tip Cartridge, Soldering, Chisel, 2Mm; Tip / Nozzle Width Metcal 66K6712
TIP CARTRIDGE, SOLDERING, CHISEL, 2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Chisel; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:-; Tip / Nozzle Length:0.632"; Tip / Nozzle Thickness:0.08" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, CHISEL, 2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Chisel; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:-; Tip / Nozzle Length:0.632"; Tip / Nozzle Thickness:0.08" RoHS Compliant: Yes

Supplier's Site
Soldering Iron Tip, 60 Chisel, 2 Mm Rohs Compliant Metcal - 31M0386 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, 60 Chisel, 2 Mm Rohs Compliant Metcal
31M0386
Soldering Iron Tip, 60 Chisel, 2 Mm Rohs Compliant Metcal 31M0386
Soldering Iron Tip, 60 Chisel, 2 mm RoHS Compliant: Yes

Soldering Iron Tip, 60 Chisel, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Chisel Tip SFP-CHL20 - Chisel Tip - 0.632 in Tip Length - 0.08 in Tip Width - METCAL SFP-CHL20 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Chisel Tip SFP-CHL20 - Chisel Tip - 0.632 in Tip Length - 0.08 in Tip Width
METCAL SFP-CHL20
Metcal Smartheat Chisel Tip SFP-CHL20 - Chisel Tip - 0.632 in Tip Length - 0.08 in Tip Width METCAL SFP-CHL20
The Metcal Smartheat chisel tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.08 in, length of 0.632 in and thickness of. This chisel tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

The Metcal Smartheat chisel tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.08 in, length of 0.632 in and thickness of. This chisel tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SFP-CHL20-ND 6124398 66K6712 METCAL SFP-CHL20
Product Name Soldering, Desoldering, Rework Products Soldering Iron Tips Tip Cartridge, Soldering, Chisel, 2Mm; Tip / Nozzle Width Metcal Metcal Smartheat Chisel Tip SFP-CHL20 - Chisel Tip - 0.632 in Tip Length - 0.08 in Tip Width
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Inverter Resistance Welding Control - L Series - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Seam (optional feature); Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details