The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a slot tip. Tip has a width of 0.092 x 0.054 in. This rework cartridge is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.
TIP, SOLDERING IRON, SLOTTED, 2.34MM; Tip / Nozzle Width:2.34mm; Tip / Nozzle Style:Slotted; For Use With:Metcal MFR-H1-SC & MFR-H1-SC2 Soldering & Rework Hand-Pieces; Product Range:MFR System Series; SVHC:No SVHC (27-Ju RoHS Compliant: Yes
| R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | METCAL RFP-SL1 | 71AC1554 |
| Product Name | Metcal Smartheat Rework Cartridge RFP-SL1 - Slot Tip - 0.092 x 0.054 in Tip Width | Tip, Soldering Iron, Slotted, 2.34Mm; Tip / Nozzle Width Metcal |
| Process Capability | Soldering Stations, Irons & Accessories |