OK International Soldering, Desoldering, Rework Products SCV-CH25AR

Description
SOLDERING TIP, CHISEL, 2.5 MM (.
Request a Quote Datasheet
Description
SOLDERING TIP, CHISEL, 2.5 MM (.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SCV-CH25AR-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SCV-CH25AR-ND
Soldering, Desoldering, Rework Products 5358-SCV-CH25AR-ND
SOLDERING TIP, CHISEL, 2.5 MM (.

SOLDERING TIP, CHISEL, 2.5 MM (.

Buy Now Datasheet
Soldering Iron Tip, Chisel, 2.5 Mm Rohs Compliant Metcal - 19X2487 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Chisel, 2.5 Mm Rohs Compliant Metcal
19X2487
Soldering Iron Tip, Chisel, 2.5 Mm Rohs Compliant Metcal 19X2487
Soldering Iron Tip, Chisel, 2.5 mm RoHS Compliant: Yes

Soldering Iron Tip, Chisel, 2.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tip / Nozzle Width Metcal - 90T9055 - Newark, An Avnet Company
Chicago, IL, United States
Tip / Nozzle Width Metcal
90T9055
Tip / Nozzle Width Metcal 90T9055
Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:Chisel; For Use With:PS-900, MFR-1120 / 2220 / 2222 Systems, PS-HC3 & MFR-H2-ST Hand-pcs, PS-CA3 & MFR-CA2 Coil Assembly; Product Range:SCV Series; Tip / Nozzle Length:13.4mm RoHS Compliant: Yes

Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:Chisel; For Use With:PS-900, MFR-1120 / 2220 / 2222 Systems, PS-HC3 & MFR-H2-ST Hand-pcs, PS-CA3 & MFR-CA2 Coil Assembly; Product Range:SCV Series; Tip / Nozzle Length:13.4mm RoHS Compliant: Yes

Supplier's Site
Metcal Smartheat Soldering Tip SCV-CH25AR - Chisel Tip - 0.528 in Tip Length - 0.1 in Tip Width - METCAL SCV-CH25AR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Tip SCV-CH25AR - Chisel Tip - 0.528 in Tip Length - 0.1 in Tip Width
METCAL SCV-CH25AR
Metcal Smartheat Soldering Tip SCV-CH25AR - Chisel Tip - 0.528 in Tip Length - 0.1 in Tip Width METCAL SCV-CH25AR
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.1 in, length of 0.528 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.

The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.1 in, length of 0.528 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SCV-CH25AR-ND 19X2487 METCAL SCV-CH25AR
Product Name Soldering, Desoldering, Rework Products Soldering Iron Tip, Chisel, 2.5 Mm Rohs Compliant Metcal Metcal Smartheat Soldering Tip SCV-CH25AR - Chisel Tip - 0.528 in Tip Length - 0.1 in Tip Width
Equipment Type Tip
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering Iron Tips - 115166 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Hand Welding Unit 70 kHz - HG70-1 - Rinco Ultrasonics USA
Specs
Equipment Type Gun / Iron
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
View Details