TIP, SOLDERING, 30+ CHISEL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal PS-800 Soldering System; Product Range:-; Tip / Nozzle Length:0.394" RoHS Compliant: Yes
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.394 in and thickness of. This soldering tip is designed to work with PS-800 - Soldering System, PS-800E - Soldering System, PS-900 - Soldering System, PS-CA1 - Coil Assembly. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 750
| Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 69K0170 | PHT-750315 |
| Product Name | Tip, Soldering, 30+ Chisel, 1Mm; Tip / Nozzle Width Metcal | Metcal Smartheat Soldering Tip PHT-750315 - Chisel Tip - 0.394 in Tip Length - 0.04 in Tip Width |
| Process Capability | Soldering Stations, Irons & Accessories |