Metcal Tweezer Cartridge, Soldering, Blade 28Mm; Tip / Nozzle Width Metcal PTTC-607

Description
TWEEZER CARTRIDGE, SOLDERING, BLADE 28MM; Tip / Nozzle Width:28mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500SPT Precision Tweezer, Soldering & Rework System, MX-PTZ Precision Tweezer Handpiece; Tip / Nozzle Length:12.7mm RoHS Compliant: Yes
Datasheet
Description
TWEEZER CARTRIDGE, SOLDERING, BLADE 28MM; Tip / Nozzle Width:28mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500SPT Precision Tweezer, Soldering & Rework System, MX-PTZ Precision Tweezer Handpiece; Tip / Nozzle Length:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezer Cartridge, Soldering, Blade 28Mm; Tip / Nozzle Width Metcal - 40P1967 - Newark, An Avnet Company
Chicago, IL, United States
Tweezer Cartridge, Soldering, Blade 28Mm; Tip / Nozzle Width Metcal
40P1967
Tweezer Cartridge, Soldering, Blade 28Mm; Tip / Nozzle Width Metcal 40P1967
TWEEZER CARTRIDGE, SOLDERING, BLADE 28MM; Tip / Nozzle Width:28mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500SPT Precision Tweezer, Soldering & Rework System, MX-PTZ Precision Tweezer Handpiece; Tip / Nozzle Length:12.7mm RoHS Compliant: Yes

TWEEZER CARTRIDGE, SOLDERING, BLADE 28MM; Tip / Nozzle Width:28mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500SPT Precision Tweezer, Soldering & Rework System, MX-PTZ Precision Tweezer Handpiece; Tip / Nozzle Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Tweezer Cartridge PTTC-607 - Blade Tip - 12.7 mm Tip Length - 28 mm Tip Width - 0.7 mm Thick - METCAL PTTC-607 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Tweezer Cartridge PTTC-607 - Blade Tip - 12.7 mm Tip Length - 28 mm Tip Width - 0.7 mm Thick
METCAL PTTC-607
Metcal Smartheat Tweezer Cartridge PTTC-607 - Blade Tip - 12.7 mm Tip Length - 28 mm Tip Width - 0.7 mm Thick METCAL PTTC-607
The Metcal Smartheat tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 28 mm, length of 12.7 mm and thickness of 0.7 mm. This tweezer cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-PTZ - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 28 mm, length of 12.7 mm and thickness of 0.7 mm. This tweezer cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-PTZ - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 40P1967 METCAL PTTC-607
Product Name Tweezer Cartridge, Soldering, Blade 28Mm; Tip / Nozzle Width Metcal Metcal Smartheat Tweezer Cartridge PTTC-607 - Blade Tip - 12.7 mm Tip Length - 28 mm Tip Width - 0.7 mm Thick
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 1372292 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details