The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a tunnel tip. Tip has a width of 0.375 x 0.52 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700
TIP CARTRIDGE, SOLDERING, TUNNEL, 9.53MM; Tip / Nozzle Width:9.53mm; Tip / Nozzle Style:Tunnel; For Use With:SOIC-20 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
| R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | SMTC-110 | 83F2245 |
| Product Name | Metcal Smartheat Rework Cartridge SMTC-110 - Tunnel Tip - 0.375 x 0.52 in Tip Width | Tip Cartridge, Soldering, Tunnel, 9.53Mm; Tip / Nozzle Width Metcal |
| Process Capability | Soldering Stations, Irons & Accessories |