OK International Soldering, Desoldering, Rework Products SFP-CNB04

Description
SFP SOLDERING CARTRIDGE, CONICAL
Request a Quote Datasheet
Description
SFP SOLDERING CARTRIDGE, CONICAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SFP-CNB04-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SFP-CNB04-ND
Soldering, Desoldering, Rework Products 5358-SFP-CNB04-ND
SFP SOLDERING CARTRIDGE, CONICAL

SFP SOLDERING CARTRIDGE, CONICAL

Buy Now Datasheet
Tip Cartridge, Solder Conical Bent 0.4Mm; Tip / Nozzle Width Metcal - 66K6718 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder Conical Bent 0.4Mm; Tip / Nozzle Width Metcal
66K6718
Tip Cartridge, Solder Conical Bent 0.4Mm; Tip / Nozzle Width Metcal 66K6718
TIP CARTRIDGE, SOLDER CONICAL BENT 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical, Bent; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:SFP Series; Tip / Nozzle Length:0.6" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER CONICAL BENT 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical, Bent; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:SFP Series; Tip / Nozzle Length:0.6" RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Tip, Conical/bent, 0.4Mm; Tip / Nozzle Width Metcal - 95AC2144 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Conical/bent, 0.4Mm; Tip / Nozzle Width Metcal
95AC2144
Soldering Tip, Conical/bent, 0.4Mm; Tip / Nozzle Width Metcal 95AC2144
SOLDERING TIP, CONICAL/BENT, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical, Bent; For Use With:Metcal MFR-H1-SC Hand-Piece; Product Range:SxP Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

SOLDERING TIP, CONICAL/BENT, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical, Bent; For Use With:Metcal MFR-H1-SC Hand-Piece; Product Range:SxP Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site
Metcal Smartheat Conical Tip SFP-CNB04 - Conical Tip - 0.6 in Tip Length - 0.016 in Tip Width - SFP-CNB04 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Conical Tip SFP-CNB04 - Conical Tip - 0.6 in Tip Length - 0.016 in Tip Width
SFP-CNB04
Metcal Smartheat Conical Tip SFP-CNB04 - Conical Tip - 0.6 in Tip Length - 0.016 in Tip Width SFP-CNB04
The Metcal Smartheat conical tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.6 in and thickness of. This conical tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

The Metcal Smartheat conical tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.6 in and thickness of. This conical tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SFP-CNB04-ND 66K6718 SFP-CNB04
Product Name Soldering, Desoldering, Rework Products Tip Cartridge, Solder Conical Bent 0.4Mm; Tip / Nozzle Width Metcal Metcal Smartheat Conical Tip SFP-CNB04 - Conical Tip - 0.6 in Tip Length - 0.016 in Tip Width
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering Irons - 7724778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Generator 20 kHz - ADG20-3000P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details