OK International Soldering, Desoldering, Rework Products SMTC-1174

Description
SMTC REWORK CARTRIDGE, HOOF, LON
Request a Quote Datasheet
Description
SMTC REWORK CARTRIDGE, HOOF, LON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SMTC-1174-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SMTC-1174-ND
Soldering, Desoldering, Rework Products 5358-SMTC-1174-ND
SMTC REWORK CARTRIDGE, HOOF, LON

SMTC REWORK CARTRIDGE, HOOF, LON

Buy Now Datasheet
Rework Tip, Solder, Micro Fine, 0.045In; Tip / Nozzle Width Metcal - 76K2393 - Newark, An Avnet Company
Chicago, IL, United States
Rework Tip, Solder, Micro Fine, 0.045In; Tip / Nozzle Width Metcal
76K2393
Rework Tip, Solder, Micro Fine, 0.045In; Tip / Nozzle Width Metcal 76K2393
REWORK TIP, SOLDER, MICRO FINE, 0.045IN; Tip / Nozzle Width:1.14mm; Tip / Nozzle Style:Micro Fine Hoof; For Use With:Chip 0201, 0402 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

REWORK TIP, SOLDER, MICRO FINE, 0.045IN; Tip / Nozzle Width:1.14mm; Tip / Nozzle Style:Micro Fine Hoof; For Use With:Chip 0201, 0402 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Rework Cartridge SMTC-1174 - Hoof Tip - 0.65 in Tip Length - 0.045 in Tip Width - SMTC-1174 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-1174 - Hoof Tip - 0.65 in Tip Length - 0.045 in Tip Width
SMTC-1174
Metcal Smartheat Rework Cartridge SMTC-1174 - Hoof Tip - 0.65 in Tip Length - 0.045 in Tip Width SMTC-1174
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.045 in, length of 0.65 in and thickness of. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.045 in, length of 0.65 in and thickness of. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SMTC-1174-ND 76K2393 SMTC-1174
Product Name Soldering, Desoldering, Rework Products Rework Tip, Solder, Micro Fine, 0.045In; Tip / Nozzle Width Metcal Metcal Smartheat Rework Cartridge SMTC-1174 - Hoof Tip - 0.65 in Tip Length - 0.045 in Tip Width
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 588989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
Output Current 13 amps
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details