Weller USA Weller Screwdriver Tip PTK6 - Screwdriver Tip - 1 in Tip Length - 0.046 in Tip Width - 0.026 in Thick PTK6

Description
The Weller screwdriver tip is sold 1 pack per case and is another quality product from Weller. Offers a screwdriver tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.046 in, length of 1 in and thickness of 0.026 in. This screwdriver tip is designed to work with TC201T - Soldering Iron. Additional, and potentially important, information was collected about this product: Tip Temperature: 600 F
Description
The Weller screwdriver tip is sold 1 pack per case and is another quality product from Weller. Offers a screwdriver tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.046 in, length of 1 in and thickness of 0.026 in. This screwdriver tip is designed to work with TC201T - Soldering Iron. Additional, and potentially important, information was collected about this product: Tip Temperature: 600 F

Suppliers

Company
Product
Description
Supplier Links
Weller Screwdriver Tip PTK6 - Screwdriver Tip - 1 in Tip Length - 0.046 in Tip Width - 0.026 in Thick - 037103-47312 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weller Screwdriver Tip PTK6 - Screwdriver Tip - 1 in Tip Length - 0.046 in Tip Width - 0.026 in Thick
037103-47312
Weller Screwdriver Tip PTK6 - Screwdriver Tip - 1 in Tip Length - 0.046 in Tip Width - 0.026 in Thick 037103-47312
The Weller screwdriver tip is sold 1 pack per case and is another quality product from Weller. Offers a screwdriver tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.046 in, length of 1 in and thickness of 0.026 in. This screwdriver tip is designed to work with TC201T - Soldering Iron. Additional, and potentially important, information was collected about this product: Tip Temperature: 600 F

The Weller screwdriver tip is sold 1 pack per case and is another quality product from Weller. Offers a screwdriver tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.046 in, length of 1 in and thickness of 0.026 in. This screwdriver tip is designed to work with TC201T - Soldering Iron. Additional, and potentially important, information was collected about this product: Tip Temperature: 600 F

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment
Product Number 037103-47312
Product Name Weller Screwdriver Tip PTK6 - Screwdriver Tip - 1 in Tip Length - 0.046 in Tip Width - 0.026 in Thick
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details