OK International Metcal Smartheat Rework Cartridge SMTC-002 - Slot Tip - 0.14 x 0.06 in Tip Width SMTC-002

Description
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a slot tip. Tip has a width of 0.14 x 0.06 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600
Description
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a slot tip. Tip has a width of 0.14 x 0.06 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Suppliers

Company
Product
Description
Supplier Links
Metcal Smartheat Rework Cartridge SMTC-002 - Slot Tip - 0.14 x 0.06 in Tip Width - SMTC-002 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-002 - Slot Tip - 0.14 x 0.06 in Tip Width
SMTC-002
Metcal Smartheat Rework Cartridge SMTC-002 - Slot Tip - 0.14 x 0.06 in Tip Width SMTC-002
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a slot tip. Tip has a width of 0.14 x 0.06 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a slot tip. Tip has a width of 0.14 x 0.06 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now
Tip Cartridge, Soldering, Slot, 3.56Mm; Tip / Nozzle Width Metcal - 76K2361 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Slot, 3.56Mm; Tip / Nozzle Width Metcal
76K2361
Tip Cartridge, Soldering, Slot, 3.56Mm; Tip / Nozzle Width Metcal 76K2361
TIP CARTRIDGE, SOLDERING, SLOT, 3.56MM; Tip / Nozzle Width:3.56mm; Tip / Nozzle Style:Slotted; For Use With:MX-RM3E, STSS/MX; Product Range:-; Features:1206, 1210 Chip Applications; 600 Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, SLOT, 3.56MM; Tip / Nozzle Width:3.56mm; Tip / Nozzle Style:Slotted; For Use With:MX-RM3E, STSS/MX; Product Range:-; Features:1206, 1210 Chip Applications; 600 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number SMTC-002 76K2361
Product Name Metcal Smartheat Rework Cartridge SMTC-002 - Slot Tip - 0.14 x 0.06 in Tip Width Tip Cartridge, Soldering, Slot, 3.56Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024544 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FMB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details