OK International Soldering Iron Tips SFV-CH25

Description
OKI Solder Tip SFV-CH25 Cone Chisl 2.5mm
Request a Quote Datasheet
Description
OKI Solder Tip SFV-CH25 Cone Chisl 2.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 420980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
420980
Soldering Iron Tips 420980
OKI Solder Tip SFV-CH25 Cone Chisl 2.5mm

OKI Solder Tip SFV-CH25 Cone Chisl 2.5mm

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-SFV-CH25-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SFV-CH25-ND
Soldering, Desoldering, Rework Products 5358-SFV-CH25-ND
SOLDERING TIP, CHISEL, 2.5 MM (0

SOLDERING TIP, CHISEL, 2.5 MM (0

Buy Now Datasheet
Soldering Iron Tip, 30 Chisel, 2.5 Mm Rohs Compliant Metcal - 31M0399 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, 30 Chisel, 2.5 Mm Rohs Compliant Metcal
31M0399
Soldering Iron Tip, 30 Chisel, 2.5 Mm Rohs Compliant Metcal 31M0399
Soldering Iron Tip, 30 Chisel, 2.5 mm RoHS Compliant: Yes

Soldering Iron Tip, 30 Chisel, 2.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Tip SFV-CH25 - Chisel Tip - 0.43 in Tip Length - 0.1 in Tip Width - SFV-CH25 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Tip SFV-CH25 - Chisel Tip - 0.43 in Tip Length - 0.1 in Tip Width
SFV-CH25
Metcal Smartheat Soldering Tip SFV-CH25 - Chisel Tip - 0.43 in Tip Length - 0.1 in Tip Width SFV-CH25
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.1 in, length of 0.43 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.

The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.1 in, length of 0.43 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 420980 5358-SFV-CH25-ND 31M0399 SFV-CH25
Product Name Soldering Iron Tips Soldering, Desoldering, Rework Products Soldering Iron Tip, 30 Chisel, 2.5 Mm Rohs Compliant Metcal Metcal Smartheat Soldering Tip SFV-CH25 - Chisel Tip - 0.43 in Tip Length - 0.1 in Tip Width
Equipment Type Gun / Iron Tip
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1796041 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details